EN
  • EN
  • DE

HMC333ETR

Part No HMC333ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER GAAS 3.0-3.8GHZ SOT-26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
RF Type WLL, WLAN
Frequency 3GHz ~ 3.8GHz
Number of Mixers 1
Noise Figure 8.5dB
Secondary Attributes Up/Down Converter
Supply Current 7mA
Supply Voltage (V) 3V ~ 5V
Manufacturer Package SOT-23-6
Family Part Number HMC333
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 714379-HMC333ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC333ETR CAD Model

Description

The HMC333ETR is a high-performance, passive double-balanced mixer product from Analog Devices Inc., renowned for its innovative and precision-based signal processing components. This mixer is part of their Hittite Microwave Integrated Circuit (MIC) product line, designed to provide superior RF (Radio Frequency) and IF (Intermediate Frequency) performance in a wide range of communication and instrumentation applications.

Key Features

  • Frequency Range: The HMC333ETR operates over a broad frequency range, making it suitable for various RF and IF applications. It offers a wideband frequency response that ensures versatility across multiple platforms.
  • Conversion Loss: With a low conversion loss, this mixer maintains signal integrity and strength, ensuring efficient frequency conversion and minimal signal degradation.
  • LO/RF Isolation: The device boasts excellent LO (Local Oscillator) to RF isolation characteristics, which helps in reducing interference and preserving signal clarity.
  • Package: Housed in a compact RoHS-compliant SMT package, the HMC333ETR is designed for easy integration into a variety of electronic assemblies, offering a space-saving solution without compromising on performance.

Applications

The versatility of the HMC333ETR makes it an ideal choice for a multitude of applications, including:

  • Telecommunications infrastructure
  • Test and measurement equipment
  • Satellite and space communications
  • Military and space systems
  • Point-to-point and point-to-multipoint radios

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the HMC333ETR is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance consistency. This commitment to quality makes the HMC333ETR a trusted component in critical and demanding applications where performance cannot be compromised.

Conclusion

With its broad frequency range, low conversion loss, and excellent isolation characteristics, the HMC333ETR from Analog Devices Inc. stands out as a top-tier mixer component. Its compact packaging and adherence to RoHS standards further enhance its appeal to designers looking for high-performance mixing solutions in space-constrained applications. Whether for commercial, industrial, or military use, the HMC333ETR is engineered to meet the rigorous demands of today's RF and IF signal processing requirements.

You May Also Be Interested in

Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess