EN
  • EN
  • DE

AD9865BCPZ

Part No AD9865BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description IC PROCESSOR FRONT END 64LFCSP / RF Front End HPNA, VDSL 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Package Tray
Product Status Active
RF Type HPNA, VDSL
Features 10-Bit ADC(s), 10-Bit DAC(s)
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Base Product Number AD9865
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 40488-AD9865BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9865BCPZ CAD Model

Description

Analog Devices AD9865BCPZ Mixed-Signal Front-End (MxFE®) Processor

The AD9865BCPZ is a high-performance mixed-signal front-end (MxFE®) processor from Analog Devices Inc., designed to address a wide array of communications applications. This integrated circuit combines a flexible analog interface with digital signal processing to create a versatile solution that can be used in broadband access systems, including cable modems, digital subscriber line (DSL) modems, and wireless base station applications.

At the heart of the AD9865BCPZ is a dual 12-bit analog-to-digital converter (ADC) and a dual 14-bit digital-to-analog converter (DAC), which work together to provide excellent signal fidelity and dynamic performance. The ADC operates at a maximum sample rate of 64 MSPS (mega-samples per second), making it suitable for capturing high-frequency signals with precision. The DAC, on the other hand, offers an update rate of up to 128 MSPS, allowing for the generation of complex modulation schemes with high spectral purity.

The device is housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the printed circuit board (PCB) and is suitable for space-constrained applications. Its low power consumption makes it an ideal choice for portable and power-sensitive systems.

Key features of the AD9865BCPZ include:

  • Integrated dual 12-bit ADC and dual 14-bit DAC
  • ADC sample rate up to 64 MSPS
  • DAC update rate up to 128 MSPS
  • Programmable input and output signal levels
  • Flexible digital interfaces supporting various data formats
  • Low power consumption for energy-efficient designs
  • Compact 64-lead LFCSP package

Developers can leverage the AD9865BCPZ's programmability and interface flexibility to customize the device for specific application requirements. Whether it's for wired or wireless communication systems, the AD9865BCPZ offers the performance and adaptability needed to deliver high-quality signal processing in a diverse range of communication infrastructures.

With Analog Devices' reputation for quality and performance, the AD9865BCPZ stands as a robust and reliable choice for designers looking to implement a mixed-signal front-end in their next-generation communication equipment.

You May Also Be Interested in

Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $91.4286
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0658 $51.6450
59+ $1.6951 $100.0109
92+ $1.6421 $151.0732
126+ $1.5891 $200.2266
163+ $1.5362 $250.4006
218+ $1.3772 $300.2296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,653 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess