EN
  • EN
  • DE

HMC313ETR

Part No HMC313ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP INGAP HBT BROADBAND SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 0Hz ~ 6GHz
P1dB 14dBm
Gain 17dB
Noise Figure 6.5dB
RF Type HiperLAN, UNII
Operating Supply Voltage 5V
Operating Supply Current 50mA
Test Frequency 0 ~ 6GHz
Package SOT-23-6
Manufacturer Package SOT-26
Manufacturer Homepage www.analog.com
Win Source Part Number 718525-HMC313ETR
Popularity Medium
Supply and Demand Status Balance
Family Name HMC313E
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HMC313ETR CAD Model

Description

Analog Devices Inc. HMC313ETR: A Compact and High-Performance MMIC Amplifier

The HMC313ETR by Analog Devices Inc. is a high-quality Monolithic Microwave Integrated Circuit (MMIC) amplifier designed to deliver exceptional performance in a broad range of applications. This versatile amplifier is a perfect solution for designers looking for a compact yet powerful component for their RF and microwave circuits.

Key Features

  • Frequency Range: The HMC313ETR operates over a wide frequency range, making it suitable for various applications, including telecommunications, defense, and aerospace systems.
  • Gain: It provides a high gain, ensuring that weak signals are amplified effectively for further processing or transmission.
  • Output Power: With its robust output power, the HMC313ETR can drive components in the signal chain without the need for additional amplification stages.
  • Power Efficiency: This MMIC amplifier is designed for power efficiency, which helps in minimizing the power consumption of the overall system and reduces thermal challenges.
  • Package: The HMC313ETR comes in a compact, surface-mount SOT26 package, making it easy to integrate into space-constrained designs.

Applications

The versatility of the HMC313ETR allows it to be used in various high-frequency applications. These include:

  • Point-to-point and point-to-multipoint radios
  • Test instrumentation
  • Satellite communications
  • Fiber optic applications
  • Military and space applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC313ETR is no exception. It is manufactured to meet the highest industry standards and rigorously tested to ensure optimal performance and durability in demanding environments.

Conclusion

In summary, the HMC313ETR from Analog Devices Inc. is an exceptional choice for designers who require a high-performance MMIC amplifier that is both compact and efficient. Its broad frequency range, high gain, and power efficiency make it a versatile component that can be deployed in a wide array of RF and microwave applications.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8359 $75.6718
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,530 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess