EN
  • EN
  • DE

HMC3056LP3ETR

Part No HMC3056LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER / RF Mixer IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number HMC305
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920377-HMC3056LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC3056LP3ETR CAD Model

Description

Product Overview: HMC3056LP3ETR by Analog Devices Inc.

The HMC3056LP3ETR is a high-performance, versatile component designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is part of their Hittite Microwave Corporation product line, which is known for its innovative solutions in RF, microwave, and millimeter-wave applications. The HMC3056LP3ETR is a testament to the company's commitment to providing advanced features and reliable performance for a wide range of electronic applications.

Encased in a compact 3x3 mm QFN package, the HMC3056LP3ETR offers a low-profile solution for space-constrained applications without compromising on functionality. This surface-mount device is supplied on tape and reel, making it ideal for automated assembly processes and high-volume production.

The HMC3056LP3ETR operates over a broad frequency range, delivering high-quality signal processing capabilities that are essential for today's demanding communication systems. Whether it's used in satellite communications, broadband, or wireless infrastructure, this product is engineered to meet the rigorous requirements of high-speed data transmission and signal integrity.

Key features of the HMC3056LP3ETR include its excellent linearity and low noise figure, which contribute to its superior performance. These attributes ensure that the device can handle complex modulation schemes and maintain signal clarity in noisy environments. Additionally, the HMC3056LP3ETR boasts high isolation and return loss characteristics, which are critical for preventing signal leakage and preserving the integrity of the signal path.

Analog Devices Inc. has equipped the HMC3056LP3ETR with robust electrostatic discharge (ESD) protection, enhancing the device's durability and longevity. This feature is particularly important in industrial and commercial settings where the risk of ESD events is higher.

In summary, the HMC3056LP3ETR from Analog Devices Inc. is a top-tier component that offers exceptional performance, versatility, and reliability for a variety of RF and microwave applications. With its compact form factor, broad frequency range, and robust design, it stands out as a smart choice for engineers and designers looking to push the boundaries of wireless communication technology.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8442 $59.0940
170+ $0.6928 $117.7760
260+ $0.6711 $174.4860
360+ $0.6495 $233.8200
460+ $0.6278 $288.7880
620+ $0.5629 $348.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess