EN
  • EN
  • DE

HMC241QS16ETR

Part No HMC241QS16ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description RF Switch SP4T 0MHz to 3.5GHz 23dB 16-Pin QSOP T/R / IC MMIC GAAS SW SP4T 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 3.5GHz
Isolation @ Frequency 26dB @ 3.5GHz (typ)
Insertion Loss @ Frequency 1dB @ 3.5GHz
IIP3 44dBm (typ)
Topology Absorptive
Circuit SP4T
P1dB 25dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 5V
RF Type General Purpose
Case / Package 16-QSOP
Win Source Part Number 1043674-HMC241QS16ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC241
Introduction Date January 30, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC241QS16ETR CAD Model

Description

Product Overview: HMC241QS16ETR by Analog Devices Inc.

The HMC241QS16ETR is a high-performance, non-reflective single-pole four-throw (SP4T) switch designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This switch is part of the Hittite Microwave Corporation product line, which is known for delivering exceptional quality and reliability in the RF and microwave industry.

Key Features

  • Frequency Range: The HMC241QS16ETR operates over a broad frequency range from DC to 3.5 GHz, making it suitable for a wide variety of RF applications, including cellular, PCS, GSM, and 3G systems.
  • Insertion Loss: With an insertion loss of only 2.5 dB at 2 GHz, this switch maintains excellent signal integrity, ensuring minimal attenuation of the RF signal as it passes through the switch.
  • High Isolation: It offers high isolation between ports, typically 50 dB at 2 GHz, which prevents unwanted signal leakage and crosstalk between signal paths.
  • Fast Switching Speed: The device boasts a fast switching speed of 10 ns, enabling rapid signal routing and contributing to the efficiency of the overall system.
  • Control Voltage: The switch is controlled by positive control voltage (0/+5V), making it compatible with standard TTL logic levels and easy to interface with other digital components.
  • Package: It comes in a compact 16-lead QSOP package, which is surface-mountable and suitable for high-density PCB designs.
  • Quality and Reliability: Manufactured by Analog Devices, the HMC241QS16ETR is built to meet the highest quality and performance standards, ensuring reliable operation in demanding environments.

Applications

The HMC241QS16ETR is ideal for diverse RF applications that require reliable and efficient signal routing. Its performance characteristics make it an excellent choice for use in wireless infrastructure, test equipment, and satellite communication systems. Its versatility and high performance also make it suitable for military and space applications where quality and reliability are paramount.

With its combination of performance, quality, and reliability, the HMC241QS16ETR from Analog Devices Inc. is an essential component for designers looking to create sophisticated RF systems that require efficient and precise signal management.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,083 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess