EN
  • EN
  • DE

HMC219AMS8E

Part No HMC219AMS8E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC SMT DOUBLE-BALANCED MIXER, 4.5 - 9 GHz | IC MIXER 4.5-9GHZ UP/DWN 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 4.5GHz ~ 9GHz
Number of Mixers 1
Noise Figure 8.5dB
Secondary Attributes Up/Down Converter
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC219
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181144-HMC219AMS8E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC219AMS8E CAD Model

Description

Analog Devices Inc. HMC219AMS8E RF Mixer

The HMC219AMS8E is a high-performance RF (Radio Frequency) mixer product from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This mixer is designed to meet the needs of RF and microwave engineers in various applications, including cellular infrastructure, wireless communication systems, and radar systems.

Constructed using a passive, double-balanced, mixer design, the HMC219AMS8E integrates an LO (Local Oscillator) amplifier, which allows for a wide range of LO drive levels. This feature simplifies the design process by reducing the need for additional external components. The mixer operates over a broad frequency range, with an RF and LO frequency from 1.7 GHz to 4.5 GHz and an IF (Intermediate Frequency) from DC to 1.5 GHz, making it highly versatile for multiple RF applications.

One of the key advantages of the HMC219AMS8E is its excellent LO to RF and LO to IF isolation, which minimizes the potential for unwanted feedthrough and improves the overall performance of the RF system. Additionally, the mixer boasts a wide dynamic range, providing consistent performance across various signal levels.

The HMC219AMS8E comes in an MSOP8G package, which is compact and suitable for space-constrained applications. Its surface-mount package allows for easier integration into PCBs (Printed Circuit Boards), and its lead-free and RoHS-compliant design ensures compatibility with modern environmental standards and regulations.

In terms of specifications, the HMC219AMS8E offers a conversion loss of typically 9 dB, which helps maintain signal integrity through the mixing process. It also features an IP3 (Input Third-Order Intercept) of 18 dBm, which indicates its ability to handle high-power signals without significant distortion.

Overall, the HMC219AMS8E from Analog Devices Inc. is a reliable and efficient solution for designers who require a high-quality RF mixer that can perform across a wide range of frequencies and applications. Its integration of an LO amplifier, excellent isolation characteristics, and robust packaging make it an ideal choice for advanced RF systems.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2934 $51.0538
17+ $5.9844 $101.7348
26+ $5.7974 $150.7324
36+ $5.6104 $201.9744
47+ $5.4233 $254.8951
62+ $4.8623 $301.4626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess