EN
  • EN
  • DE

HMC214MS8

Part No HMC214MS8
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description HIGH IP3 GaAs MMIC MIXER, 2.4 - 4.0 GHz | IC MIXER HI IP3 2.4-4GHZ 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type 802.16/WiMax, WLL
Frequency 2.4GHz ~ 4GHz
Number of Mixers 1
Noise Figure 10dB
Secondary Attributes Up/Down Converter
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC214
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181139-HMC214MS8
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC214MS8 CAD Model

Description

Product Overview: HMC214MS8 - Analog Devices Inc.

The HMC214MS8 is a high-performance, passive double-balanced mixer provided by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This mixer is designed to support a wide range of RF and IF applications, including wireless infrastructure, test equipment, and military systems. With its robust construction and advanced design, the HMC214MS8 is engineered to deliver exceptional signal processing capabilities, making it a top choice for professionals in the field.

Key Features

  • Wide Frequency Range: The HMC214MS8 operates over a broad frequency range, supporting RF and LO frequencies from 1.5 GHz to 4.5 GHz and IF frequencies from DC to 2 GHz. This flexibility allows it to be used in various applications without sacrificing performance.
  • High Isolation: This mixer provides excellent isolation between its ports, which minimizes crosstalk and ensures clean, uncorrupted signal processing. The typical isolation is 40 dB, which is ideal for applications requiring high signal purity.
  • Conversion Loss: With a conversion loss of only 8 dB typical, the HMC214MS8 ensures efficient signal conversion, thereby maintaining signal integrity and strength across the conversion process.
  • Surface-Mount Package: The device comes in an MSOP8G surface-mount package, which is compact and suitable for space-constrained applications. Its surface-mount design allows for easier integration into a variety of circuit boards and systems.

Applications

  • Wireless Infrastructure
  • Microwave Radio & VSAT
  • Military & Space
  • Test Equipment

The HMC214MS8 is not just a testament to Analog Devices Inc.'s commitment to quality but also an embodiment of cutting-edge RF technology. Its wide frequency range, high isolation, and low conversion loss make it an ideal choice for designers looking to enhance their systems with superior signal mixing capabilities. Whether deployed in commercial or military applications, the HMC214MS8 is poised to deliver reliable and consistent performance, solidifying its position as a go-to mixer in the industry.

For engineers and system integrators requiring a reliable and efficient mixing component, the HMC214MS8 from Analog Devices Inc. offers the perfect blend of performance, quality, and versatility.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.7015
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6061 $67.2427
15+ $7.8829 $118.2435
23+ $7.6357 $175.6211
32+ $7.3897 $236.4704
41+ $7.1437 $292.8917
55+ $6.4045 $352.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess