EN
  • EN
  • DE

CS3216X5R226K160NRI

Part No CS3216X5R226K160NRI
Manufacturer Samwha
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150591-CS3216X5R226K160NRI
Categories Custom Parts
Manufacturer Samwha
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS3216X5R226K160NRI CAD Model

Description

The CS3216X5R226K160NRI is a multilayer ceramic capacitor (MLCC) manufactured by Samwha. This capacitor features a capacitance of 22µF, a voltage rating of 16V, and a X5R dielectric. It is designed for general-purpose applications where a relatively high capacitance is required in a small form factor.

Applications

  • Bypass capacitors in power circuits
  • Decoupling capacitors for integrated circuits
  • Smoothing capacitors in DC-DC converters
  • Filtering capacitors in low-frequency circuits
  • Energy storage in portable devices

Features

  • Capacitance: 22µF
  • Voltage Rating: 16V
  • Dielectric: X5R
  • Tolerance: ±10%
  • Case Size: 3216 (1206 in inches)
  • Operating Temperature Range: -55°C to +85°C
  • RoHS Compliant

Benefits

  • High capacitance in a small package.
  • Stable capacitance with DC voltage and temperature variations.
  • Low equivalent series resistance (ESR) for efficient power handling.
  • RoHS compliance ensures environmental responsibility.
  • Reliable performance enhances circuit stability.

Additional Details

The CS3216X5R226K160NRI capacitor utilizes an X5R dielectric, which offers good capacitance stability over a moderate temperature range (-55°C to +85°C) and DC voltage variations. The 3216 case size (1206 in inches) is suitable for surface mount technology (SMT) assembly. This capacitor is commonly used in power management circuits, portable electronic devices, and other applications where a high capacitance is needed in a compact form factor. Its low ESR helps to minimize power losses and improve circuit efficiency.

This capacitor is a good choice for applications requiring high capacitance and stable performance in a small size. Its X5R dielectric ensures that the capacitance remains relatively constant under various operating conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
CT Micro International Corporation
Lowest to $0.1571
Rohm Semiconductor
Need more? Email Us
Raltron Electronics Corporation
Need more? Email Us
Comchip Technology
Lowest to $0.0497
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
840+ $0.0596 $50.0640
2,045+ $0.0489 $100.0005
3,165+ $0.0474 $150.0210
4,370+ $0.0458 $200.1460
5,645+ $0.0443 $250.0735
7,560+ $0.0397 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 840 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess