EN
  • EN
  • DE

HMC190BMS8ETR

Part No HMC190BMS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 3GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
RF Type General Purpose
Circuit SPDT
Frequency Range DC ~ 3GHz
Isolation 30dB
Insertion Loss 0.8dB
Test Frequency 2.5GHz
P1dB 29dBm
IIP3 55dBm
Impedance 50Ohm
Supply Voltage (V) 3V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC190
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710310-HMC190BMS8ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC190BMS8ETR CAD Model

Description

The HMC190BMS8ETR is a high-performance, double-balanced mixer from Analog Devices Inc., designed to provide exceptional RF and IF frequency translation in a compact surface-mount package. This device offers a unique combination of versatility and efficiency, making it an ideal choice for a wide range of applications, including wireless communications, test equipment, and radar systems.

Key Features

  • Frequency Range: The mixer supports a wide RF and LO frequency range from 0.5 GHz to 4 GHz and an IF frequency range from DC to 1.5 GHz, enabling its use in various frequency conversion applications.
  • High Isolation: It provides excellent LO to RF and LO to IF isolation, minimizing leakage and preserving signal integrity.
  • Conversion Loss: With a typical conversion loss of 8 dB, the HMC190BMS8ETR ensures efficient signal conversion with minimal attenuation.
  • Input IP3: The device boasts a high third-order intercept point of 20 dBm, indicating its ability to handle strong signals without significant distortion.
  • Package: Housed in a compact, surface-mount 8-lead MSOP package, this mixer is designed for space-constrained applications without compromising on performance.
  • Lead-Free and RoHS Compliant: The HMC190BMS8ETR is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for environmentally conscious applications.

Applications

The versatility of the HMC190BMS8ETR allows it to be used in a variety of RF applications. It is particularly well-suited for:

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Microwave radios and VSAT
  • Test equipment and sensors
  • Military and space applications
  • Radar and satellite communications

Conclusion

In conclusion, the HMC190BMS8ETR from Analog Devices Inc. stands out as a highly capable mixer that offers robust performance in a variety of RF and IF applications. Its wide frequency range, high isolation, and low conversion loss make it a powerful component for any designer looking to build high-performance communication systems.

You May Also Be Interested in

Infineon Technologies
50MHz~6GHz XFDFN-6(0.7X1.1) RF Switches RoHS
Lowest to $0.3580
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
5MHz~3GHz QFN-12-EP(2x2) RF Switches RoHS
Lowest to $2.3284
Skyworks Solutions Inc.
IC RF SWITCH SP8T HB+SP6T LB DIV
Lowest to $1.6485
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4332 $51.4980
36+ $2.8170 $101.4120
55+ $2.7289 $150.0895
76+ $2.6409 $200.7084
98+ $2.5529 $250.1842
132+ $2.2888 $302.1216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,519 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess