EN
  • EN
  • DE

HMC174MS8E

Part No HMC174MS8E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC SWITCH GAAS 3GHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 3GHz
Isolation @ Frequency 20dB @ 3GHz (typ)
Insertion Loss @ Frequency 1.3dB @ 3GHz
IIP3 56dBm
Topology Reflective
Circuit SPDT
P1dB 36dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 3 V to 8 V
RF Type WiMax
Case / Package 8-MSOP
Win Source Part Number 1043649-HMC174MS8E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HMC174MS8E CAD Model

Description

Product Overview: HMC174MS8E by Analog Devices Inc.

The HMC174MS8E, crafted by the renowned Analog Devices Inc., stands as a testament to the company's commitment to excellence in the realm of RF (Radio Frequency) and microwave technology. This high-performance double-balanced mixer is a part of their Hittite Microwave product line, which is designed to meet the rigorous demands of modern RF and microwave applications.

Key Features

  • Frequency Range: The HMC174MS8E offers a broad frequency range, with the RF and LO (Local Oscillator) frequencies spanning from 1.5 GHz to 4.5 GHz, and the IF (Intermediate Frequency) from DC to 1.8 GHz, making it versatile for a multitude of RF applications.
  • Conversion Loss: It boasts a low conversion loss, enhancing system performance by ensuring efficient signal conversion, which is critical in communication and sensing systems.
  • LO/RF Isolation: The device provides excellent LO to RF isolation, minimizing signal leakage and preserving signal integrity, which is crucial in complex RF signal chains.
  • Package Type: Encased in an MSOP8G package, the HMC174MS8E is compact and suitable for space-constrained applications while providing robust performance.
  • Applications: The mixer is ideal for use in a variety of applications, including cellular/PCS/3G, Fixed Wireless Access, ISM, WLAN, WiMAX, and test equipment.

Performance and Quality

Analog Devices Inc. ensures that the HMC174MS8E mixer is manufactured to the highest standards, delivering reliable and consistent performance. The device is characterized by its exceptional balance of low conversion loss and high isolation, which contributes to its effectiveness in a wide range of RF systems.

Design Flexibility

Engineers and designers will find the HMC174MS8E to be an adaptable component that can be easily integrated into various circuit designs due to its favorable electrical characteristics and compact footprint. Its performance parameters make it a go-to choice for developing high-frequency communication systems where quality and reliability cannot be compromised.

For more detailed specifications and application support, Analog Devices Inc. provides extensive technical documentation and design resources to assist in the seamless integration of the HMC174MS8E into your RF designs.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,610 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess