EN
  • EN
  • DE

AD1856N-K

Part No AD1856N-K
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-BIT PCM AUDIO DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type DAC, Audio
Number of Channels 1
Resolution (Bits) 16 b
Data Interface Serial
Voltage Supply Source Dual ±
Voltage - Supply 4.75V ~ 13.2V, 4.75V ~ 13.2V
Temperature Range - Operating -25°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 552984-AD1856N-K
Ultra Librarian 3D Model Ultra Librarian AD1856N-K CAD Model

Description

Analog Devices Inc. AD1856N-K: High-Performance Stereo DAC

The AD1856N-K is a state-of-the-art stereo digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular DAC is renowned for its exceptional audio quality and performance, making it an ideal choice for high-fidelity audio systems, professional audio equipment, and other applications requiring superior sound reproduction.

Key Features:

  • High Resolution: The AD1856N-K supports 16-bit data input, providing high-resolution audio conversion that ensures detailed and accurate sound reproduction.
  • Sampling Rates: It is capable of handling sampling rates up to 50kHz, accommodating a wide range of audio formats and ensuring compatibility with high-definition audio sources.
  • Dynamic Range: With a dynamic range of 96dB, this DAC delivers a wide soundstage and can accurately represent the subtle nuances of complex musical passages.
  • Total Harmonic Distortion (THD): The AD1856N-K boasts a low THD of -90dB, ensuring that the audio output is clean and free from unwanted distortion.
  • Dual DAC Design: The integrated dual DAC architecture allows for separate processing of left and right audio channels, which enhances channel separation and improves the overall stereo imaging.
  • Easy Integration: Its 24-pin DIP (Dual In-line Package) makes it easy to integrate into various circuit designs, providing flexibility for system designers and hobbyists alike.

Applications:

The AD1856N-K is versatile and can be used in a variety of high-end audio applications, including:

  • Professional audio recording and mixing equipment
  • Audiophile-grade home stereo systems
  • Digital audio workstations (DAWs)
  • High-definition audio players
  • Studio monitors

With its exceptional performance and robust design, the AD1856N-K from Analog Devices Inc. represents a gold standard in audio DAC technology. Whether you're an audio professional or an enthusiast looking to upgrade your sound system, the AD1856N-K offers the precision and clarity that can transform your listening experience.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.6878 $86.0634
5+ $23.5388 $117.6940
8+ $22.8032 $182.4256
11+ $22.0676 $242.7436
14+ $21.3321 $298.6494
19+ $19.1252 $363.3788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess