EN
  • EN
  • DE

SST89E54RD-40-C-PI

Part No SST89E54RD-40-C-PI
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description FlashFlex51 MCU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1260024-SST89E54RD-40-C-PI
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E54RD-40-C-PI CAD Model

Description

The SST89E54RD-40-C-PI is a high-performance 8-bit microcontroller based on the industry-standard 8051 architecture. Manufactured by Silicon Storage Technology (SST), it features embedded SuperFlash® memory technology, providing in-system programmability and high endurance. This microcontroller is well-suited for a variety of embedded control applications.

Applications

  • Embedded control systems
  • Industrial control
  • Consumer electronics
  • Motor control
  • Instrumentation
  • Security systems

Features

  • 8051-compatible architecture: Familiar instruction set and architecture for easy development.
  • Embedded SuperFlash® memory: Provides in-system programmability and high endurance.
  • 64 KB Flash memory: Ample memory for program storage.
  • 1 KB SRAM: Sufficient RAM for data storage and processing.
  • 32 Programmable I/O Lines: Flexible I/O capabilities for interfacing with peripherals.
  • Three 16-bit Timer/Counters: Versatile timers for various timing applications.
  • Watchdog Timer: Enhances system reliability.
  • UART Serial Port: Facilitates serial communication.
  • SPI Interface: Supports serial peripheral communication.
  • Programmable Clock Output: Provides a clock signal for external devices.

Benefits

  • Easy to use: 8051-compatible architecture simplifies development.
  • In-system programmability: Allows for easy program updates and modifications.
  • High performance: Provides efficient processing capabilities for embedded control applications.
  • Flexible I/O: Versatile I/O capabilities for interfacing with a wide range of peripherals.
  • Reliable operation: Watchdog timer enhances system reliability.

Additional Details

The SST89E54RD-40-C-PI typically operates at a clock frequency of 40 MHz. The operating voltage range is typically from 3.0V to 5.5V. The microcontroller is available in various packages, including PDIP and PLCC. Detailed electrical characteristics, timing diagrams, and application information are provided in the device's datasheet.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess