EN
  • EN
  • DE

DSC6331CI1DA-025.0000T

Part No DSC6331CI1DA-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS SPREAD SPECTRUM SMD / 25 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±1.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344390-DSC6331CI1DA-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331CI1DA-025.0000T CAD Model

Description

Product Overview

The DSC6331CI1DA-025.0000T is a state-of-the-art MEMS oscillator from Microchip Technology, designed to deliver exceptional timing solutions for a wide range of electronic applications. This highly reliable and versatile component is ideal for replacing traditional crystal oscillators with a more robust and compact solution.

Key Features

  • Frequency Range: The device offers a precise frequency of 25.0000 MHz, suitable for high-speed digital signal processing.
  • Supply Voltage: Operating with a supply voltage of 1.8V, it provides an energy-efficient solution for modern electronic devices.
  • Stability: With excellent frequency stability, the DSC6331CI1DA-025.0000T ensures consistent performance under varying environmental conditions.
  • Form Factor: The component comes in a compact 4-SMD, no lead package, which allows for easy integration into space-constrained designs.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it suitable for harsh environments.
  • Output Type: The oscillator provides a CMOS output, ensuring compatibility with most logic families.

Applications

The DSC6331CI1DA-025.0000T is an ideal timing solution for a broad spectrum of applications, including:

  • Consumer electronics such as wearables and smart devices
  • Industrial control systems
  • Telecommunications equipment
  • Internet of Things (IoT) devices
  • Networking hardware like routers and switches
  • Automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSC6331CI1DA-025.0000T is no exception. It is manufactured to the highest standards to ensure reliable operation in a variety of conditions. The MEMS technology used in this oscillator provides enhanced shock and vibration resistance compared to traditional quartz-based solutions, which is critical in automotive and industrial applications.

Environmental Compliance

The DSC6331CI1DA-025.0000T is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets global environmental standards and is free from harmful substances.

Overall, the DSC6331CI1DA-025.0000T from Microchip Technology is a high-performance, reliable, and efficient timing solution that meets the needs of modern electronic devices requiring precise clock signals.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess