EN
  • EN
  • DE

HMC1082LP4ETR

Part No HMC1082LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF Amp Single Power Amp 18GHz 5.5V 24-Pin QFN EP Reel | IC AMP VSAT 5.5GHZ-18GHZ 24SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 5.5GHz ~ 18GHz
P1dB 24dBm ~ 25.5dBm
Gain 23.5dB
RF Type VSAT
Supply Voltage (V) 5V
Supply Current 220mA
Test Frequency 18GHz
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC1082
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714361-HMC1082LP4ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HMC1082LP4E
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HMC1082LP4ETR CAD Model

Description

Introducing the HMC1082LP4ETR by Analog Devices Inc.

The HMC1082LP4ETR is a cutting-edge GaAs MMIC PHEMT Distributed Power Amplifier die which operates between DC to 22 GHz. This high-performance product is designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. The HMC1082LP4ETR is specifically engineered to meet the demanding requirements of diverse applications, including test instrumentation, military and space, broadband communications, and fiber optics.

This versatile amplifier provides 13dB of gain, +28 dBm of saturated output power, and 22% PAE from a +10V supply voltage. With a wide frequency range, the HMC1082LP4ETR ensures excellent performance across various applications. The product is fabricated using a PHEMT process, which offers a high dynamic range and a superior noise figure, making it an ideal choice for designers seeking a high-quality amplification solution.

The HMC1082LP4ETR comes in a compact 4x4mm QFN leadless package, which allows for efficient space utilization on printed circuit boards. Its compact form factor does not compromise its power or functionality, making it an excellent choice for space-constrained applications. The leadless package also provides excellent thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.

Analog Devices Inc. has designed the HMC1082LP4ETR with a focus on ease of integration. It features an I/O matched to 50 Ohms, which simplifies the system design by eliminating the need for complex external matching networks. This feature reduces the overall system cost and enhances the amplifier's performance by minimizing potential signal losses.

With its robust design, superior performance, and ease of use, the HMC1082LP4ETR from Analog Devices Inc. is an exceptional choice for those who require a high-quality, reliable distributed power amplifier. Whether for commercial, industrial, or military use, this product stands out as a top-tier solution in the field of RF and microwave amplification.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
NXP / Nexperia
BGU8821
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.6984
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.6166 $86.6166
2+ $83.9098 $167.8196
3+ $81.2031 $243.6093
4+ $78.4963 $313.9852
5+ $70.3760 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess