EN
  • EN
  • DE

HMC-APH403

Part No HMC-APH403
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 37GHZ-45GHZ DIE / RF Amplifier IC General Purpose 37GHz ~ 45GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Frequency 37GHz ~ 45GHz
P1dB 23dBm
Gain 21dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 475mA
Test Frequency 37GHz ~ 45GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Win Source Part Number 920556-HMC-APH403
Ultra Librarian 3D Model Ultra Librarian HMC-APH403 CAD Model

Description

Product Overview: HMC-APH403 from Analog Devices Inc.

The HMC-APH403 is a high-performance product from Analog Devices Inc., designed to cater to the demanding needs of modern electronic applications. This device is part of a range of RF and microwave components that Analog Devices offers, known for their reliability and precision.

The HMC-APH403 is a GaAs, pHEMT MMIC Low Noise Amplifier (LNA) which operates between 17 and 40 GHz. The amplifier provides 19 dB of gain, 2.5 dB noise figure, and +23 dBm of output IP3 at 22 GHz. This combination of features makes it an excellent choice for applications in the K and Ka-band frequency ranges.

One of the key advantages of the HMC-APH403 is its ability to maintain a high level of performance across a wide range of temperatures, making it suitable for both commercial and military applications. Whether it's satellite communications, radar systems, or electronic warfare, this LNA stands out for its robustness and versatility.

The HMC-APH403 comes in a compact 4x4 mm surface mount package, which is RoHS compliant and compatible with reflow soldering processes. This small footprint allows for easy integration into various circuit designs without compromising on space or performance.

Additional features of the HMC-APH403 include its single supply voltage operation and I/Os that are DC blocked and matched to 50 Ohms for ease of use in a wide variety of applications. The LNA is also characterized by its low power consumption, making it an energy-efficient choice for systems where power management is critical.

Analog Devices Inc. is known for its commitment to quality, and the HMC-APH403 is no exception. It is meticulously engineered to meet the highest standards of performance and reliability, ensuring that it delivers consistent results in the most challenging environments.

In summary, the HMC-APH403 from Analog Devices Inc. is a superior LNA solution for high-frequency applications that demand low noise figures, high gain, and a wide dynamic range. Its robust design and compact size make it a practical and powerful component for a range of RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess