EN
  • EN
  • DE

AD590JH

Part No AD590JH
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG CURR METL CAN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -55°C to 150°C
Output Type Analog Current
Supply Voltage - Operating 4 V to 30 V
Accuracy - Highest (Lowest) ±5°C
Testing Conditions 25°C
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package Metal Can
Win Source Part Number 085864-AD590JH
Family Name AD590
Introduction Date May 21, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD590JH CAD Model

Description

AD590JH - Precision IC Temperature Transducer

The AD590JH is a highly accurate IC temperature transducer from Analog Devices Inc. that converts temperature directly into a proportional current with exceptional precision. Designed to simplify the process of temperature sensing in a wide range of applications, this two-terminal integrated circuit temperature transducer provides an output current directly proportional to absolute temperature.

With its robust design, the AD590JH is suitable for environments that require precise temperature monitoring and control. It operates over a temperature range of -55°C to +150°C, ensuring reliable performance in both commercial and industrial settings. The device is characterized for operation from -55°C to +150°C, providing a current output of 1µA/K, which means that for every degree Kelvin change in temperature, the output current changes by 1µA.

The simplicity of the AD590JH's design allows it to be easily interfaced with a wide variety of hardware. The linear current output can be converted to a voltage with a simple resistor, making it compatible with most analog-to-digital converters (ADCs) for digital readouts. Additionally, the device can be easily multiplexed, providing flexibility for systems that require temperature data from multiple points.

Key features of the AD590JH include:

  • Linear current output: 1µA/K
  • Wide temperature range: -55°C to +150°C
  • Excellent linearity: ±0.3°C accuracy at room temperature
  • Wide power supply range: 4V to 30V
  • Minimal self-heating effects
  • Stable with capacitive loads

Applications for the AD590JH are diverse and include environmental control systems, temperature monitoring inside electronic equipment, process control, and temperature compensation for other electronic components. Its rugged, hermetically sealed package (TO-52 can) ensures durability and long-term stability, making the AD590JH a reliable choice for demanding applications.

Whether you're developing a sophisticated climate control system or simply need to monitor temperature within a circuit, the AD590JH from Analog Devices Inc. offers a straightforward and accurate solution for your temperature sensing needs.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3649 $61.0947
6+ $16.7097 $100.2582
10+ $16.1875 $161.8750
13+ $15.6654 $203.6502
17+ $15.1432 $257.4344
23+ $13.5766 $312.2618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess