EN
  • EN
  • DE

EVAL-ADCMP607BCPZ

Part No EVAL-ADCMP607BCPZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR ADCMP607 12LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Comparator, Single
Embedded No
Utilized IC / Part ADCMP607
Primary Attributes CML Compatible Outputs
Secondary Attributes Latch Enable and Shutdown Pins
Supplied Contents Board(s)
Win Source Part Number 767791-EVAL-ADCMP607BCPZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADCMP607
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-ADCMP607BCPZ CAD Model

Description

The EVAL-ADCMP607BCPZ from Analog Devices Inc. is a high-performance, ultra-fast comparator designed to provide precise voltage comparison solutions for a wide range of applications. This product is part of the ADCMP607 series, which is known for its exceptional speed and accuracy in voltage detection.

Key Features:

  • Ultra-Fast Propagation Delay: The ADCMP607 boasts an ultra-fast propagation delay, making it ideal for high-speed signal processing applications where timing is critical.
  • Low Dispersion: With low dispersion characteristics, the comparator minimizes the variation in propagation delay, ensuring consistent performance across different input conditions.
  • PECL/LVPECL Compatible Outputs: The device features differential PECL/LVPECL outputs, offering compatibility with high-speed digital systems and facilitating easy integration.
  • Single Supply Operation: Designed for single supply operation, the EVAL-ADCMP607BCPZ can operate at supply voltages ranging from 3.3V to 5.5V, providing flexibility in various system designs.
  • Input Hysteresis: The comparator includes built-in input hysteresis, which enhances noise immunity and prevents false triggering in noisy environments.
  • Adjustable Offset Voltage: Users can adjust the offset voltage, allowing for fine-tuning of the comparator threshold according to specific application needs.

Applications:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave shaping
  • Time-of-flight systems
  • High-speed instrumentation

The EVAL-ADCMP607BCPZ is housed in a compact LFCSP (Lead Frame Chip Scale Package) which is designed for space-constrained applications without compromising on performance. Its robust design ensures reliability and durability for professional and industrial environments. Whether you are working on high-speed digital logic systems, precision data acquisition, or any application requiring fast and accurate voltage comparison, the EVAL-ADCMP607BCPZ is an excellent choice that delivers the performance you need.

You May Also Be Interested in

Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess