EN
  • EN
  • DE

EVAL-ADAU1701MINIZ

Part No EVAL-ADAU1701MINIZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description ADAU1701 EVAL BRD / ADAU1701 series DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Analog Devices Inc.
Series SigmaDSP®
Package Box
Board Type Evaluation Platform
Type DSP
Utilized IC / Part ADAU1701
Mounting Type Fixed
Contents Board(s), Cable(s)
Base Product Number ADAU1701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names ADAU1701MINIZ-ND,ADAU1701MINIBZ-ND,EVALADAU1701MINIZ,-2735-EVAL-ADAU1701MINIZ,EVAL-ADAU1701MINIZ-ND,ADAU1701MINIBZ,ADAU1701MINIZ,505-EVAL-ADAU1701MINIZ
Standard Package 1
Win Source Part Number 1014877-EVAL-ADAU1701MINIZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADAU1701MINIZ CAD Model

Description

Product Overview: EVAL-ADAU1701MINIZ

The EVAL-ADAU1701MINIZ is a compact and flexible evaluation board presented by Analog Devices Inc., designed specifically for audio processing applications. This product showcases the ADAU1701 SigmaDSP®, a fully programmable audio DSP capable of executing high-performance audio processing algorithms with low latency and superb fidelity.

Key Features

  • Integrated SigmaDSP Processor: The board is centered around the ADAU1701 SigmaDSP, a 28-/56-bit audio DSP with 24-bit converters, which is ideal for audio signal processing in a wide range of applications.
  • On-board EEPROM: The inclusion of an EEPROM allows for self-boot functionality, enabling the DSP to load predefined settings at power-up without the need for an external microcontroller.
  • Flexible Connectivity: The EVAL-ADAU1701MINIZ provides a variety of input and output connectors, including 3.5mm stereo jacks and a 10-pin extension header for additional I/O options.
  • USBi Interface: For programming and real-time interfacing with the SigmaStudio™ software, the board includes a USBi interface, facilitating an easy-to-use development environment.

Applications

The EVAL-ADAU1701MINIZ is suitable for a range of audio processing applications, including:

  • Automotive audio processing
  • Home theater systems
  • Portable speaker systems
  • Active speakers and subwoofers
  • General purpose audio signal processing

Design Support

Analog Devices provides extensive design support for the EVAL-ADAU1701MINIZ, including detailed documentation, reference designs, and the SigmaStudio development tool. SigmaStudio offers a graphical programming environment that simplifies the development of custom signal processing flows, enabling designers to bring high-quality audio solutions to market quickly.

Summary

The EVAL-ADAU1701MINIZ from Analog Devices Inc. is an ideal solution for developers and engineers looking to explore the capabilities of the ADAU1701 SigmaDSP in a user-friendly and versatile evaluation platform. With its robust feature set and comprehensive design support, this product is poised to accelerate the development of innovative audio processing systems across a multitude of applications.

You May Also Be Interested in

Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess