EN
  • EN
  • DE

LMH0394SQ/NOPB

Part No LMH0394SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3G HD/SD SDI Low Power Extended Reach Adaptive Cable Equalizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Amplifier
Interface SPI Serial
Operating Supply Voltage 2.375 V ~ 2.625 V
Package 16-WQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Mounting SMD
Win Source Part Number 1201409-LMH0394SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LMH0394
Introduction Date September 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0394SQ/NOPB CAD Model

Description

The LMH0394SQ/NOPB is a high-performance, adaptive cable equalizer designed by Texas Instruments to extend the reach of high-speed serial digital video signals over coaxial cable. This advanced semiconductor device is part of Texas Instrument's extensive line of broadcast video products and is specifically engineered to support the demands of professional video applications.

Key Features

  • SDI Support: The LMH0394SQ/NOPB is compatible with SMPTE 259M, 292M, 424M, and 297M standards, making it suitable for a wide range of Serial Digital Interface (SDI) applications, including 3G-SDI, HD-SDI, and SD-SDI.
  • Adaptive Equalization: It features adaptive equalization technology, which provides compensation for cable losses up to 150 meters at 2.97 Gbps over Belden 1694A coaxial cable or equivalent, ensuring signal integrity over long cable runs.
  • Low Power Consumption: Designed with power efficiency in mind, the LMH0394SQ/NOPB operates with low power consumption, making it an ideal choice for power-sensitive applications.
  • Output Driver: The integrated cable driver delivers excellent signal quality with a programmable output swing and pre-emphasis, enhancing signal performance and reducing bit error rates.

Applications

The LMH0394SQ/NOPB is ideal for a variety of professional video applications, including:

  • Video production and broadcasting equipment
  • Digital video routers and switchers
  • Video editing and post-production systems
  • Digital signage
  • Professional A/V equipment

Package and Quality

This device is offered in a small 16-pin WQFN package, which allows for a compact design footprint in space-constrained applications. The LMH0394SQ/NOPB is also part of Texas Instruments' "NOPB" (No Lead) series, indicating it is RoHS compliant and environmentally friendly, minimizing the impact on the environment.

With its robust feature set and proven reliability, the LMH0394SQ/NOPB from Texas Instruments represents a superior solution for extending the reach of high-speed video signals with minimal degradation, ensuring high-quality video transmission in professional environments.

You May Also Be Interested in

STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8864 $55.7728
5+ $22.8812 $114.4060
7+ $22.1661 $155.1627
10+ $21.4511 $214.5110
13+ $20.7361 $269.5693
17+ $18.5909 $316.0453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess