EN
  • EN
  • DE
  • IT

MMBZ5231BS-7-F

Part No MMBZ5231BS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description 200mW SURFACE MOUNT ZENER DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±5%
Power - Max 200mW
Impedance (Maximum) (Zzt) 17 Ohm
Current - Reverse Leakage @ Vr 5μA @ 2V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SOT-363
Manufacturer Homepage www.diodes.com
Win Source Part Number 747579-MMBZ5231BS-7-F
Popularity Medium
Supply and Demand Status Balance
Family Name MMBZ5231BS
Introduction Date September 14, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MMBZ5231BS-7-F CAD Model

Description

Product Overview: MMBZ5231BS-7-F by Diodes Incorporated

The MMBZ5231BS-7-F is a high-quality, precision Zener diode product from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This electronic component is designed to provide a reliable voltage reference and is widely used in various electronic applications for voltage regulation and protection purposes.

Key Features

  • Voltage Range: The MMBZ5231BS-7-F offers a nominal Zener voltage of 5.1V, making it suitable for applications that require a regulated voltage around this value.
  • Power Dissipation: With a power dissipation rating of 200mW, this Zener diode can handle a moderate amount of power, ensuring stability and reliability in its operation.
  • Package: The component comes in a compact SOT-363 package, which is ideal for space-constrained applications and helps in achieving a high level of integration in circuit designs.
  • Dual Zener Diodes: This device contains two Zener diodes, which are connected in series, providing design flexibility and the ability to use them in bidirectional voltage regulation circuits.
  • High Surge Capability: It is capable of withstanding surge currents, protecting circuits from voltage spikes and transients that can cause damage to sensitive components.

Applications

The MMBZ5231BS-7-F is versatile and can be used in a range of applications, including:

  • Voltage regulation in consumer electronics
  • Overvoltage protection in industrial systems
  • Power management solutions
  • Backup power systems
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MMBZ5231BS-7-F is no exception. It is manufactured to meet high industry standards, ensuring performance and durability. Users can trust this component for consistent operation over a wide range of temperatures and under various environmental conditions.

In conclusion, the MMBZ5231BS-7-F Zener diode from Diodes Incorporated is a robust and efficient solution for voltage regulation and protection in electronic circuits. Its dual diode configuration, compact form factor, and reliable performance make it an excellent choice for designers looking to create sophisticated and resilient electronic products.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Diodes Incorporated
DIODE ZENER ARRAY 3.9V SOT23-3
Lowest to $0.1260
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Rohm Semiconductor
Lowest to $0.1987
Panjit
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,076 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess