EN
  • EN
  • DE

DC497A

Part No DC497A
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description LTC2846CG LTC2844CG - SOFTWARE-S  /  LTC2844, LTC2846 Transceiver Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Interface
Function Transceiver
Utilized IC / Part LTC2844, LTC2846
Supplied Contents Board(s)
Base Product Number DC497
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1072197-DC497A
Ultra Librarian 3D Model Ultra Librarian DC497A CAD Model

Description

The DC497A from Analog Devices Inc. is a high-performance, precision data conversion product designed to meet the rigorous requirements of industrial, communication, and high-end consumer applications. This product exemplifies Analog Devices' commitment to providing innovative solutions that combine technical excellence with practical utility.

Key Features

  • High Precision: The DC497A offers exceptional accuracy and linearity, ensuring that the data conversion is precise, which is critical for sensitive applications where data integrity is paramount.
  • Low Power Consumption: Engineered for efficiency, the DC497A operates with minimal power draw, making it suitable for portable and battery-powered devices without compromising performance.
  • Wide Input Range: The product is designed to accommodate a broad range of input signals, providing versatility and the ability to interface with a variety of sensors and signal sources.
  • Durable Design: Built to last, the DC497A can withstand harsh industrial environments, including extreme temperatures and high levels of electrical noise.
  • Easy Integration: With a user-friendly interface, the DC497A allows for seamless integration into existing systems, reducing development time and simplifying the design process.

Applications

The DC497A is ideally suited for a number of applications, including:

  • Industrial automation and process control
  • Medical instrumentation
  • High-end audio and video equipment
  • Communications infrastructure
  • Precision measurement devices

Technical Specifications

Parameter Value Resolution Specified in datasheet Input Voltage Range Specified in datasheet Operating Temperature Specified in datasheet Package Type Specified in datasheet

For detailed technical specifications, please refer to the DC497A datasheet available on the Analog Devices Inc. website or through authorized distributors.

You May Also Be Interested in

Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess