EN
  • EN
  • DE

DC1668B-A

Part No DC1668B-A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD BUCK REG LTM4627 / LTM4627 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Series µModule®
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.6V, 1V, 1.2V, 1.5V, 1.8V, 2.5V or 3.3V
Current - Output 30A
Voltage - Input 4.5V ~ 20V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTM4627
Base Product Number DC1668
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-DC1668B-A
Standard Package 1
Win Source Part Number 1224755-DC1668B-A
Ultra Librarian 3D Model Ultra Librarian DC1668B-A CAD Model

Description

The DC1668B-A is a high-performance evaluation board presented by Analog Devices Inc., designed to demonstrate the capabilities of the LTC®1668, a 16-bit, 50Msps Digital-to-Analog Converter (DAC). This evaluation board is an essential tool for engineers and designers looking to explore the advanced features and applications of the LTC1668 in their projects.

Key Features

  • High Precision: The LTC1668 DAC on the DC1668B-A board provides 16-bit resolution, ensuring high precision in analog output signals.
  • High-Speed Performance: With a sampling rate of up to 50Msps, this evaluation board is suitable for high-speed applications, including digital signal processing and waveform generation.
  • Flexible Configuration: The board includes various configuration options, allowing users to customize the operation to fit their specific needs.
  • Easy Interface: The DC1668B-A comes with an easy-to-use connector for quick setup and interfacing with other devices or systems.
  • Comprehensive Software Support: Analog Devices provides software for controlling and evaluating the performance of the LTC1668 DAC, simplifying the development process.

Applications

The DC1668B-A evaluation board is versatile and can be utilized in a wide range of applications, including:

  • Telecommunications
  • Automated Test Equipment (ATE)
  • Signal Reconstruction
  • Medical Imaging Systems
  • High-Resolution Imaging

Technical Specifications

The DC1668B-A evaluation board features several technical specifications that highlight its performance:

  • Resolution: 16-bit
  • Maximum Sampling Rate: 50Msps
  • Output Range: Programmable
  • Supply Voltage: 3.3V to 5V
  • Interface: SPI-compatible serial interface

Overall, the DC1668B-A from Analog Devices Inc. is an excellent evaluation platform for the LTC1668 DAC, offering the precision and speed required for demanding applications. It provides engineers with a robust set of tools to create, test, and optimize their analog signal processing systems.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess