EN
  • EN
  • DE
  • IT

108100003

Part No 108100003
Manufacturer Seeed Technology Co., Ltd
Catalog Structural, Motion Hardware
Description GENERAL SHAFT JOINT -P3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 935898-108100003
HTSUS 7326.90.8688
ECCN EAR99
MSL Level 1 (Unlimited)
Standard Package 1 pcs
Specifications 10 Teeth
Type Gear
Product Status Obsolete
Package Bulk
Mfr Seeed Technology Co., Ltd
Category Hardware, Fasteners, Accessories - Structural, Motion Hardware
Ultra Librarian 3D Model Ultra Librarian 108100003 CAD Model

Description

The 935898-108100003 is a gear type fastener from Seeed Technology Co., Ltd. It features 10 teeth and comes in a bulk package.

  • Design: Structural and motion hardware applications
  • Product Status: Obsolete
  • Function: Provides reliable and precise motion control
  • Common Usage: Robotics, automation, and mechanical systems

You May Also Be Interested in

Elesa USA Corporation
Need more? Email Us
80/20, LLC
10 S 10-32 DOUBLE ANCHOR T-NUT L
Need more? Email Us
Pololu Corporation
WHEEL 60X8MM PAIR - YELLOW
Need more? Email Us
80/20, LLC
1515 -ULS X 12\
Need more? Email Us
Ruland Manufacturing
1-1/8" ALUMINUM SHAFT COLLAR
Need more? Email Us
Ruland Manufacturing
19 MM X 12 MM DISC COUPLING /
Need more? Email Us
80/20, LLC
15 S 3\
Need more? Email Us
Wakefield-Vette
Need more? Email Us
Pololu Corporation
WHEEL 90X10MM PAIR - BLUE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess