EN
  • EN
  • DE
  • IT

MAX44284HAUT+T

Part No MAX44284HAUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP LOW POWER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 703834-MAX44284HAUT+T
Manufacturer Package SOT-23-6
Package SOT-23-6
Mounting SMD
Operating Temperature Range -40°C ~ 125°C
Series MAX series
Dual Supply Voltage (±) 1.7 V ~ 5.5 V
Family Name MAX44284
Introduction Date December 12, 2013
Voltage - Input Offset 2μV
Operating Supply Current 21μA
Number of Circuits 1
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits (ICs)
Amplifier Type Current Sense
Current - Input Bias 2nA
-3db Bandwidth 1.8kHz
Ultra Librarian 3D Model Ultra Librarian MAX44284HAUT+T CAD Model

Description

Maxim Integrated MAX44284HAUT+T Low-Power, Precision Op-Amp

The MAX44284HAUT+T from Maxim Integrated is a high-performance, precision operational amplifier (op-amp) that offers a perfect blend of low power consumption and high accuracy, making it an ideal choice for a wide range of applications. Designed for portability and space-constrained applications, this op-amp is available in a compact 6-pin µDFN package, ensuring minimal footprint on your PCB.

With its precision capabilities, the MAX44284HAUT+T boasts an ultra-low input offset voltage of just 45µV (max) and a low input bias current of 10pA (max). This ensures high accuracy in measurement and sensor signal conditioning applications, which is critical for medical devices, industrial automation, and portable instrumentation.

The device operates from a single supply voltage ranging from 2.7V to 5.5V, and it consumes a mere 45µA of quiescent current, which is incredibly beneficial for battery-powered devices where power efficiency is paramount. Additionally, the MAX44284HAUT+T features a gain bandwidth product of 2MHz and is stable with capacitive loads up to 200pF, providing a good balance between speed and stability.

One of the standout features of the MAX44284HAUT+T is its Rail-to-Rail output, which allows the output to swing within millivolts of the power supply rails, maximizing the dynamic range in applications such as data acquisition systems. Furthermore, the op-amp's Common Mode Rejection Ratio (CMRR) of 126dB and Power Supply Rejection Ratio (PSRR) of 134dB ensure that the output remains stable and accurate even in the presence of noise and fluctuating supply voltages.

Maxim Integrated's commitment to quality means that the MAX44284HAUT+T is designed with robust electrostatic discharge (ESD) protection and is specified over the -40°C to +125°C extended temperature range, making it reliable in harsh environments. Whether you're designing precision amplifiers, active filters, or voltage references, the MAX44284HAUT+T is an excellent choice for achieving high precision without compromising on power efficiency.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess