EN
  • EN
  • DE
  • IT

DC1597A

Part No DC1597A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL LTM8031  /  LTM8031 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Series µModule®
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 1A
Voltage - Input 5V ~ 36V
Regulator Topology Buck
Frequency - Switching 750kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTM8031
Base Product Number DC1597
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-DC1597A
Standard Package 1
Win Source Part Number 1186413-DC1597A
Ultra Librarian 3D Model Ultra Librarian DC1597A CAD Model

Description

Product Overview: DC1597A from Analog Devices Inc.

The DC1597A is a high-performance, precision evaluation board designed by Analog Devices Inc., a renowned leader in analog technology. This board serves as a development platform for testing and evaluating the capabilities of certain Analog Devices components under real-world conditions. Crafted with meticulous attention to detail, the DC1597A is engineered to facilitate rapid prototyping and streamline the design process for engineers and developers alike.

Key Features

  • Compatibility: The DC1597A is compatible with a range of Analog Devices chips, offering a versatile solution for various applications.
  • High Precision: Designed for accuracy, the board allows users to assess the precise performance of the integrated circuits it supports.
  • Easy-to-Use Interface: With a user-friendly interface, the DC1597A provides a straightforward experience for both novice and experienced users.
  • Robust Design: Built to withstand rigorous testing, the board is made with durable materials that ensure longevity and consistent performance.

Applications

The DC1597A is ideal for a variety of applications where precision and reliability are paramount. These applications include but are not limited to:

  • Industrial and Automotive Systems
  • Medical Equipment
  • Instrumentation and Measurement Devices
  • Communication Infrastructure

Technical Specifications

The DC1597A boasts impressive technical specifications that cater to the needs of demanding applications. It provides a platform for high-fidelity signal processing and is designed to interface seamlessly with other components in a system. Users can expect exceptional performance and the reliable operation of the board when integrated into their projects.

Support and Resources

Analog Devices Inc. offers comprehensive support for the DC1597A, including detailed documentation, application notes, and reference designs. Customers can also access technical support from Analog Devices' team of experts, ensuring any questions or issues can be addressed promptly to minimize development time and enhance the product development experience.

You May Also Be Interested in

Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess