EN
  • EN
  • DE

DAC08ESZ

Part No DAC08ESZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT MULT HS MONO 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 150μs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage ±4.5 V to 18 V
Digital Supply Voltage 9 V to 36 V
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SOIC
Win Source Part Number 013590-DAC08ESZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC08ESZ CAD Model

Description

Analog Devices Inc. DAC08ESZ Digital-to-Analog Converter

The DAC08ESZ from Analog Devices Inc. is a high-performance, 8-bit digital-to-analog converter (DAC) designed to meet the rigorous demands of sophisticated electronic systems. This precision DAC offers a compelling solution for applications that require accurate digital-to-analog signal conversion, such as industrial automation, instrumentation, and digital communication systems.

Key Features:

  • Resolution: The DAC08ESZ boasts an 8-bit resolution, providing 256 discrete voltage levels for fine-grained analog output.
  • High-Speed Performance: It delivers fast settling times, making it ideal for applications that require quick response times and high-speed data processing.
  • Low Power Consumption: Designed for efficiency, the DAC08ESZ minimizes power usage, which is critical for portable and energy-sensitive applications.
  • Stable and Accurate: The device ensures a stable and accurate output signal, enhancing the reliability of the systems it is integrated into.
  • Versatile Voltage Ranges: It operates on a versatile range of supply voltages, accommodating various system design requirements.

Technical Specifications:

  • Supply Voltage: Typically ±5V to ±15V
  • Output Type: Current Output
  • Settling Time: Fast, typically 100 ns to 0.1% for a full-scale step
  • Temperature Range: The DAC08ESZ is operational over a wide temperature range, making it suitable for industrial environments.
  • Package: Available in an 16-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into a variety of circuit boards.

The DAC08ESZ is designed with Analog Devices' proprietary technologies, reflecting their commitment to providing high-quality components that enhance the performance and reliability of electronic systems. Whether used in data acquisition systems, closed-loop servo-control, or digital signal processing, the DAC08ESZ delivers the precision and durability expected from a leader in analog technology.

Applications: The DAC08ESZ is suited for a broad range of applications including process control systems, digital offset and gain adjustments, programmable filters and oscillators, and computer graphics displays.

With its combination of performance, reliability, and versatility, the DAC08ESZ from Analog Devices Inc. is an excellent choice for system designers looking to implement high-quality digital-to-analog conversion in their products.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7613 $54.3291
16+ $6.3683 $101.8928
25+ $6.1693 $154.2325
34+ $5.9703 $202.9902
44+ $5.7713 $253.9372
58+ $5.1742 $300.1036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess