EN
  • EN
  • DE

CMP404FY

Part No CMP404FY
Manufacturer Analog Devices Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008230-CMP404FY
Categories OEM Parts(C-E)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMP404FY CAD Model

Description

Analog Devices Inc. CMP404FY Product Overview

The CMP404FY from Analog Devices Inc. is a state-of-the-art, high-precision operational amplifier designed to cater to a wide array of applications requiring accurate signal conditioning. This product stands out in the market for its exceptional performance characteristics, including low noise, high input impedance, and a broad range of operating voltages, making it an ideal choice for professionals in the fields of instrumentation, control systems, and analog circuit design.

Key Features

  • High Precision: The CMP404FY offers excellent accuracy, which is crucial for applications where signal integrity is paramount.
  • Low Noise: Engineered to minimize noise, this operational amplifier ensures a clean signal path, enhancing the overall system performance.
  • Wide Operating Voltage Range: Flexibility is provided with a broad operating voltage range, accommodating various power supply configurations.
  • High Input Impedance: The high input impedance reduces loading on the previous stage of the circuit, preserving signal quality.

Applications

The versatility of the CMP404FY allows it to be employed in a diverse set of applications, including:

  • Medical instrumentation
  • Precision data acquisition systems
  • Industrial control systems
  • Analog filters
  • Professional audio equipment

Technical Specifications

The CMP404FY boasts technical specifications that satisfy the demands of the most challenging applications:

  • Input Offset Voltage: Specified for precision performance
  • Common-Mode Rejection Ratio (CMRR): High CMRR to ensure stability and accuracy in variable conditions
  • Power Supply Rejection Ratio (PSRR): Robust PSRR for consistent operation despite fluctuations in power supply

With its blend of advanced features and robust specifications, the CMP404FY from Analog Devices Inc. is an excellent choice for professionals seeking a reliable and high-quality operational amplifier for their sophisticated electronic designs.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess