The CMP404AY/883C is a high-performance, precision operational amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of their military-grade product line, engineered to meet the stringent requirements of aerospace and defense applications.
Key Features
- High Reliability: The CMP404AY/883C is designed to perform reliably in extreme conditions, meeting the MIL-STD-883C standards for military use.
- Precision Performance: With its precision specifications, this operational amplifier delivers accurate signal amplification and processing, making it ideal for sensitive instrumentation and measurement applications.
- Low Noise: The device features low noise characteristics, ensuring signal integrity in applications where noise can be a critical factor.
- Wide Operating Range: This component operates over a wide range of temperatures, making it suitable for use in environments with varying thermal conditions.
Applications
The CMP404AY/883C is versatile and can be used in a variety of high-reliability applications, including:
- Avionics and aerospace systems
- Navigation and guidance systems
- Communications equipment
- Missile and radar systems
- High-precision instrumentation
Technical Specifications
Parameter
Value
Operating Temperature Range
-55°C to +125°C
Supply Voltage
±5V to ±15V
Input Offset Voltage
Typically 0.5 mV
Input Bias Current
Typically 20 nA
Common-Mode Rejection Ratio (CMRR)
Typically 86 dB
The CMP404AY/883C from Analog Devices Inc. is a testament to their commitment to providing high-quality, durable, and precise components for the most demanding of applications. With its robust design and superior performance, it stands as a preferred choice for engineers looking for reliability without compromising on precision.