EN
  • EN
  • DE

CMP05FZ

Part No CMP05FZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017298-CMP05FZ
Categories OEM Parts(C-E)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMP05FZ CAD Model

Description

The CMP05FZ from Analog Devices Inc. is a high-precision comparator known for its reliability and performance in a wide range of applications. This component is an essential building block in electronic circuits where it serves the crucial function of comparing two voltages or currents and outputting a digital signal indicating which is greater.

Key Features

  • High Accuracy: The CMP05FZ offers excellent accuracy, making it suitable for precision applications where the exact comparison of signals is critical.
  • Fast Response Time: With a quick response time, this comparator is capable of operating effectively in systems requiring high-speed decision-making.
  • Low Power Consumption: Designed for efficiency, the CMP05FZ consumes minimal power, which is ideal for battery-powered or energy-sensitive applications.
  • Wide Operating Range: This device can operate over a broad range of voltages, accommodating various power supplies and signal levels.
  • Durable: Analog Devices Inc. is known for its robust components, and the CMP05FZ is no exception, withstanding harsh conditions and ensuring a long operational life.

Applications

The versatility of the CMP05FZ allows it to be integrated into numerous applications, including:

  • Data systems
  • Control systems
  • Power management systems
  • Alarm and monitoring systems
  • Medical devices

Technical Specifications

Parameter Value Supply Voltage (V<sub>cc) Specified Range Input Offset Voltage Typical Value Response Time Specified Value Operating Temperature Range Specified Range

For detailed specifications and application notes, customers are encouraged to consult the official datasheet provided by Analog Devices Inc. This will ensure the CMP05FZ is used within its recommended operational parameters for optimal performance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess