EN
  • EN
  • DE

SSM2211CP-REEL7

Part No SSM2211CP-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1W MONO 8LFCSP / Amplifier IC 1-Channel (Mono) Class AB 8-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Cut Tape (CT)
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.5W x 1 @ 4Ohm
Voltage - Supply 2.7V ~ 5.5V
Features Differential Inputs, Shutdown
Mounting SMD (SMT)
Supplier Device Package 8-LFCSP (3x3)
Package / Case 8-WFDFN Exposed Pad, CSP
Base Product Number SSM2211
Other Names SSM2211CP-REEL7TR,SSM2211CP-REEL7,SSM2211CP-REEL7CT,2156-SSM2211CP-REEL7,2156-SSM2211CP-REEL7-ADTR,ANAANASSM2211CP-REEL7
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260625-SSM2211CP-REEL7
Ultra Librarian 3D Model Ultra Librarian SSM2211CP-REEL7 CAD Model

Description

The SSM2211CP-REEL7 is a high-quality audio amplifier produced by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is part of the SSM2211 series, which is renowned for delivering exceptional audio performance in a compact package. The SSM2211CP-REEL7 is specifically designed for portable and space-constrained applications requiring efficient audio amplification.

Key Features:

  • High Output Power: Capable of delivering 1.5W into 8Ω loads, the SSM2211CP-REEL7 ensures robust sound output for its size, making it ideal for personal audio devices, portable speakers, and other applications where high-quality audio is essential.
  • Low Distortion: This audio amplifier boasts low total harmonic distortion plus noise (THD+N), which means it can produce clear, high-fidelity audio without unwanted noise or distortion, even at high volumes.
  • High Efficiency: With its high efficiency, the SSM2211CP-REEL7 minimizes power consumption, making it suitable for battery-powered devices where energy conservation is critical.
  • Thermal Overload Protection: The device includes built-in thermal overload protection, ensuring reliability and longevity by preventing damage from overheating.
  • Flexible Supply Voltage: The SSM2211CP-REEL7 operates over a wide supply voltage range, accommodating various design requirements and enhancing its versatility across different applications.

Applications:

  • Portable Audio Devices
  • Mobile Phones
  • Tablet Computers
  • Portable Media Players
  • Personal Sound Systems

The SSM2211CP-REEL7 comes in a compact package and is available on a reel, facilitating efficient assembly for mass production. Its superior sound quality and low power consumption make it an excellent choice for designers looking to enhance the audio experience in their portable and space-sensitive products. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring designers can fully leverage the capabilities of the SSM2211CP-REEL7 in their audio solutions.

You May Also Be Interested in

Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
Lowest to $4.0541

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9970 $59.8200
145+ $0.8181 $118.6245
220+ $0.7926 $174.3720
305+ $0.7669 $233.9045
390+ $0.7414 $289.1460
525+ $0.6647 $348.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,213 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess