EN
  • EN
  • DE

LTC6811HG-1#3ZZPBF

Part No LTC6811HG-1#3ZZPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 1-12C 48SSOP / Battery Battery Monitor IC Multi-Chemistry 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Series Automotive
Package Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over Temperature
Interface SPI
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-FSOP (0.209", 5.30mm Width)
Supplier Device Package 48-SSOP
Base Product Number LTC6811
Other Names LTC6811HG-1#3ZZPBF,-2735-LTC6811HG-1#3ZZPBF,505-LTC6811HG-1#3ZZPBF
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253607-LTC6811HG-1#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC6811HG-1#3ZZPBF CAD Model

Description

Product Overview: LTC6811HG-1#3ZZPBF

The LTC6811HG-1#3ZZPBF is a high-performance, multicell battery stack monitor manufactured by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This advanced battery monitoring IC is specifically engineered for the precise measurement and management of multicell battery stacks in electric vehicles, energy storage systems, and other applications requiring reliable battery monitoring solutions.

Key Features:

  • High Voltage Capability: The LTC6811 is designed to interface with up to 12 series-connected battery cells with a total measurement range of up to 60V. This makes it suitable for high voltage battery management systems.
  • Accurate Measurement: It offers high accuracy measurements with a total measurement error of less than 1.2mV, ensuring precise battery monitoring and state of charge calculations.
  • Multiple Communication Options: The device supports a high-speed ISO-SPI interface for robust communication in noisy environments, along with an optional 2-wire I2C interface for system integration flexibility.
  • Robust Design: With a wide operating temperature range from -40°C to 125°C, the LTC6811HG-1#3ZZPBF is built to withstand harsh environmental conditions.
  • Daisy Chain Capability: Multiple LTC6811 devices can be connected in a daisy chain configuration, enabling the monitoring of long series strings of batteries.
  • Integrated Cell Balancing: The device integrates cell balancing transistors, allowing for active cell balancing management to prolong battery life and performance.

Applications:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems (ESS)
  • Backup Power Systems
  • Uninterruptible Power Supplies (UPS)

The LTC6811HG-1#3ZZPBF is housed in a compact, surface-mount package, ensuring a minimal footprint on the PCB. Analog Devices Inc. provides comprehensive technical support and documentation, making design-in processes as seamless as possible. For applications requiring reliable and accurate battery monitoring, the LTC6811HG-1#3ZZPBF is an excellent choice, offering industry-leading performance and robustness.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9337 $55.7348
9+ $11.4328 $102.8952
14+ $11.0755 $155.0570
19+ $10.7183 $203.6477
25+ $10.3610 $259.0250
33+ $9.2892 $306.5436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess