EN
  • EN
  • DE

MAX5158CPE

Part No MAX5158CPE
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 16DIP / 10 Bit Digital to Analog Converter 2 16-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Number of Bits 10
Number of D/A Converters 2
Settling Time 8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Mounting Through Hole
Base Product Number MAX5158
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-MAX5158CPE-MA,MAXMAXMAX5158CPE
Standard Package 1
Win Source Part Number 1323054-MAX5158CPE
Ultra Librarian 3D Model Ultra Librarian MAX5158CPE CAD Model

Description

The MAX5158CPE from Analog Devices Inc. is a high-performance, dual, 10-bit digital-to-analog converter (DAC) designed to deliver precision and accuracy in a compact package. This integrated circuit is optimized for industrial, process control, and instrumentation applications where reliable digital-to-analog conversion is essential.

Key Features

  • Resolution: 10-bit dual DAC, providing fine granularity for analog output signals.
  • Interface: Serial interface for simple digital input, supporting SPI, QSPI, MICROWIRE, and DSP-compatible formats.
  • Voltage Supply: Operates on a single 5V supply, minimizing power requirements for embedded systems.
  • Output Range: The DAC outputs can be configured for unipolar or bipolar operation, offering flexible output ranging for various applications.
  • Package: Housed in a 16-pin DIP (Dual In-line Package), the MAX5158CPE is designed for easy integration into a wide range of systems.
  • Accuracy: Incorporates a precision internal reference to ensure high accuracy and low drift over time and temperature.
  • Low Power Consumption: Features a power-down mode, significantly reducing power consumption when the DAC is not in active use.

Applications

The versatile nature of the MAX5158CPE makes it suitable for a wide array of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Industrial Automation
  • Test and Measurement Equipment
  • Portable Battery-Powered Instruments

Reliability and Support

Analog Devices Inc. is renowned for its commitment to quality and reliability. The MAX5158CPE is built to meet high standards, ensuring consistent performance and longevity. Customers can also access comprehensive technical support and documentation, making design integration and troubleshooting more manageable.

Ordering Information

To inquire about purchasing the MAX5158CPE or to learn more about its specifications and pricing, please contact Analog Devices Inc. or an authorized distributor. Ensure you reference the correct product code MAX5158CPE to obtain the specific model suited to your application needs.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess