EN
  • EN
  • DE

MAX11331ATJ+

Part No MAX11331ATJ+
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 32TQFN / 12 Bit Analog to Digital Converter 8, 15, 16 Input 1 SAR 32-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 3M
Number of Inputs 8, 15, 16
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.35V ~ 3.6V
Voltage - Supply, Digital 2.35V ~ 3.6V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Mounting Surface Mount
Base Product Number MAX11331
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1321208-MAX11331ATJ+
Ultra Librarian 3D Model Ultra Librarian MAX11331ATJ+ CAD Model

Description

Product Overview: MAX11331ATJ+ from Analog Devices Inc.

The MAX11331ATJ+ is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precision data acquisition in a compact package. This ADC features a multichannel, mixed-signal front-end that is ideal for a wide range of applications, including industrial control systems, medical devices, and instrumentation.

Key Features

  • High Resolution: The 16-bit resolution of this ADC ensures accurate and detailed conversion of analog signals to digital data, allowing for precise measurements and control.
  • Multi-Channel Input: With up to 12 channels of multiplexed inputs, the MAX11331ATJ+ can handle multiple signal sources, making it highly versatile for complex systems.
  • Programmable Gain Amplifier: The integrated programmable gain amplifier (PGA) allows users to amplify low-level signals, enhancing the ADC's dynamic range and sensitivity.
  • Internal FIFO: The onboard First-In-First-Out (FIFO) memory helps manage data flow and reduces processor load, improving system efficiency.
  • Flexible Interface: The SPI-compatible serial interface ensures easy integration with a variety of microcontrollers and digital systems.
  • Temperature Range: With an operating temperature range from -40°C to +85°C, this device is suitable for harsh environments and demanding applications.

Applications

The MAX11331ATJ+ is well-suited for applications that require accurate and reliable data conversion, such as:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical monitoring and diagnostic equipment
  • Battery-powered and portable devices
  • Instrumentation and measurement systems

Package and Quality

Housed in a compact 32-pin TQFN package, the MAX11331ATJ+ is designed for space-constrained applications. The device is RoHS compliant and adheres to the high-quality standards set by Analog Devices Inc., ensuring reliability and performance for critical applications.

With its robust feature set and flexibility, the MAX11331ATJ+ from Analog Devices Inc. is a top choice for engineers and designers looking to enhance the accuracy and efficiency of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.8036 $55.8036
3+ $45.7876 $137.3628
4+ $44.3567 $177.4268
5+ $42.9259 $214.6295
7+ $41.4950 $290.4650
9+ $37.2024 $334.8216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess