EN
  • EN
  • DE

G2R-1A-TV8-ASI 12VDC

Part No G2R-1A-TV8-ASI 12VDC
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823704-G2R-1A-TV8-ASI 12VDC
Ultra Librarian 3D Model Ultra Librarian G2R-1A-TV8-ASI 12VDC CAD Model

Description

The G2R-1A-TV8-ASI 12VDC is a single-pole, single-throw (SPST) power relay manufactured by Omron. This relay is designed for switching AC loads and is particularly well-suited for applications requiring high inrush current handling, due to its TV-8 rating. The 12VDC indicates the coil voltage required for operation.

Applications:

  • Lighting Control
  • Appliance Control
  • Power Supplies
  • Industrial Automation
  • Motor Control

Features:

  • SPST-NO (Normally Open) Contact Arrangement
  • 12VDC Coil Voltage
  • TV-8 Rating for High Inrush Current
  • High Switching Capacity
  • RoHS Compliant

Benefits:

  • Reliable Switching of AC Loads
  • High Inrush Current Capability
  • Easy Integration into Existing Circuits
  • Long Life Expectancy
  • Environmentally Friendly

Specifications:

The G2R-1A-TV8-ASI 12VDC has a contact rating of 10A at 250VAC (resistive load) and is TV-8 rated, meaning it can handle the high inrush currents associated with inductive loads like lighting ballasts and motors. The coil voltage is 12VDC. The relay features a robust design for long life and reliable operation. It is RoHS compliant. The SPST-NO contact configuration makes it suitable for basic on/off switching applications. The ASI suffix may denote specific regional or application-related variations. This relay is designed for use where controlling AC power with high reliability and inrush capability are paramount.

You May Also Be Interested in

Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4208
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess