EN
  • EN
  • DE

LTM8045IY

Part No LTM8045IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-2.5 +/-15V / Non-Isolated PoL Module DC DC Converter 1 Output -2.5 ~ -15V, 2.5 ~ 15V 700mA 2.8V - 18V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 18V
Voltage - Output 1 -2.5 ~ -15V, 2.5 ~ 15V
Current - Output (Max) 700mA
Applications ITE (Commercial)
Features OTP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 40-BBGA Module
Size / Dimension 0.44" L x 0.25" W x 0.19" H (11.3mm x 6.3mm x 4.9mm)
Supplier Device Package 40-BGA (11.25x6.25)
Base Product Number LTM8045
Standard Package 273
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350313-LTM8045IY
Ultra Librarian 3D Model Ultra Librarian LTM8045IY CAD Model

Description

Analog Devices Inc. Presents the LTM8045IY: A Versatile µModule Converter

The LTM8045IY is a high-performance, compact µModule (micro-module) converter from the reputable manufacturer Analog Devices Inc., designed to meet the rigorous demands of diverse power supply requirements. This efficient and versatile DC/DC converter module offers a complete step-down switch mode power supply in a compact package, ideal for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LTM8045IY operates with an input voltage range from 3.6V to 36V, making it suitable for a variety of input sources, including industrial, automotive, and communication systems.
  • Adjustable Output Voltage: Users can adjust the output voltage from 2.5V to 15V, providing flexibility for different circuit requirements.
  • Integrated Components: The module includes the switching controller, power switches, inductor, and all support components, significantly simplifying the design process and reducing time to market.
  • High Efficiency: With its high-efficiency design, the LTM8045IY ensures minimal heat generation and reliable performance even in thermally challenging environments.
  • Robust Thermal Performance: The device comes in a thermally enhanced, over-molded land grid array (LGA) package that ensures excellent thermal performance and durability.

Applications

The LTM8045IY is an excellent choice for a wide range of applications, including but not limited to:

  • Telecommunications
  • Industrial Control and Automation
  • Automotive Electronics
  • Distributed Power Systems
  • Battery-Powered Devices

Reliability and Protection

Designed with reliability in mind, the LTM8045IY features multiple protection mechanisms, including overvoltage, overcurrent, and over-temperature protection, ensuring the safety and longevity of both the module and the end application. Its rugged design and comprehensive protection make it a dependable choice for critical and high-reliability systems.

Easy Integration

The compact LGA package and minimal external components requirement make the LTM8045IY exceptionally easy to integrate into a wide array of systems, reducing design complexity and allowing for a streamlined development process. With its combination of efficiency, flexibility, and ease of use, the LTM8045IY by Analog Devices Inc. stands out as a superior power management solution for engineers and designers across various industries.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7014 $68.1042
6+ $18.6268 $111.7608
9+ $18.0448 $162.4032
12+ $17.4627 $209.5524
15+ $16.8806 $253.2090
20+ $15.1343 $302.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess