EN
  • EN
  • DE

LTM4648IY

Part No LTM4648IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 10A 2.375V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.375V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.6 ~ 5V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features OCP, OVP
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 68-BBGA Module
Size / Dimension 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm)
Supplier Device Package 68-BGA (15x9)
Base Product Number LTM4648
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4648IY
Standard Package 170
Win Source Part Number 1335198-LTM4648IY
Ultra Librarian 3D Model Ultra Librarian LTM4648IY CAD Model

Description

Analog Devices Inc. LTM4648IY Power Management Module

The LTM4648IY from Analog Devices Inc. is a high-efficiency, dual 10A or single 20A, DC/DC step-down power module regulator designed to meet the rigorous standards of today's high-performance electronics. This compact module includes the inductors, power switches, DC/DC controller, and all the supporting components required to complete a power design, simplifying the process for designers and reducing time to market.

With an input voltage range of 4.5V to 20V and an output voltage range that is adjustable from 0.6V to 5.5V, the LTM4648IY is versatile enough to be used in a wide array of applications, from telecommunications and networking equipment to industrial and medical devices. Its precise output voltage regulation ensures that sensitive components receive a stable power supply, which is critical for maintaining the performance and reliability of the system.

The LTM4648IY's advanced design features include power good indicators, output voltage tracking for smooth supply ramp-up and ramp-down, and overvoltage, overcurrent, and overtemperature protection circuits. These features enhance the safety and dependability of the end product. Furthermore, the module supports frequency synchronization and phase-lockable frequency (250kHz to 1.3MHz) to minimize system noise and optimize performance.

For thermal management, the LTM4648IY utilizes a high-performance package with a low profile and excellent heat dissipation capabilities. This ensures that the module operates within its temperature range even under full load conditions, thereby maintaining efficiency and prolonging the life of the product.

Its compact (15mm x 15mm x 5.01mm) LGA package is suitable for space-constrained applications, allowing designers to maximize board space without compromising on power delivery. The LTM4648IY is RoHS compliant and lead-free, reflecting Analog Devices Inc.'s commitment to environmental sustainability.

In summary, the LTM4648IY is a powerful, flexible, and reliable solution for modern power supply requirements, offering ease of use and integration for engineers looking to streamline their design process and ensure a high-quality end product.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess