EN
  • EN
  • DE

LTC6993CS6-1#TRMPBF

Part No LTC6993CS6-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS TSOT23-6  /  Monostable Multivibrator 11 ns TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Analog Devices Inc.
Series LTC®6993
Package Tape & Reel
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11 ns
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2.25 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6993
Other Names LTC6993CS6-1#TRMPBF,LTC6993CS6-1#TRMPBFCT,LTC6993CS61TRMPBF,LTC6993CS6-1#TRMPBFCT,505-LTC6993CS6-1#TRMPBFDKR,LTC6993CS6-1#TRMPBFTR,505-LTC6993CS6-1#TRMPBFCT,-2735-LTC6993CS6-1#TRMPBFTR,LTC6993CS6-1#TRMPBFDKR,-2735-LTC6993CS6-1#TRMPBFDKR,-2735-LTC6993CS6-1#TRMPBFCT,LTC6993CS6-1#TRMPBFTR,LTC6993CS6-1#TRMPBFDKR,505-LTC6993CS6-1#TRMPBFTR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257208-LTC6993CS6-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993CS6-1#TRMPBF CAD Model

Description

The LTC6993CS6-1#TRMPBF is a versatile TimerBlox timer from Analog Devices Inc., designed to provide precision timing capabilities in a compact and easy-to-use package. This device is part of the LTC6993 series, which are monolithic, one-shot timers that can be configured for a wide range of applications, including delay, pulse width modulation, and frequency division.

Key Features

  • Adjustable Timing: The LTC6993-1 variant offers an adjustable delay range from 1µs to 33.6 seconds, allowing for precise control over timing intervals.
  • Accuracy: Boasting a frequency accuracy of 1.5% and a timer error of 2.65% max, this device ensures reliable and consistent timing for critical applications.
  • Supply Voltage: It operates on a supply voltage ranging from 2.25V to 5.5V, making it suitable for a variety of low-voltage applications.
  • Low Power Consumption: The LTC6993CS6-1#TRMPBF features a low power consumption, with only 55µA at 2.5V, which is ideal for battery-powered and portable devices.
  • Output Drive: The timer can drive up to 20mA, allowing it to interface directly with a wide range of components such as relays, solenoids, and LEDs.
  • Temperature Range: It is designed to operate over a temperature range of -40°C to 125°C, ensuring functionality in diverse environments.

Applications

The LTC6993CS6-1#TRMPBF is a versatile component that can be used in various applications, including but not limited to:

  • System Reset and Power Management
  • Frequency Discrimination
  • Time Delay Generation
  • Pulse Width Modulation
  • Precision Pulse Generation

Package and Quality

This device comes in a compact SOT-23 package, which is ideal for space-constrained applications. It is also available in a tape and reel format under the part number LTC6993CS6-1#TRMPBF, facilitating automated manufacturing processes. Additionally, as with all Analog Devices components, this timer is manufactured to high-quality standards, ensuring reliability and performance in your electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1869 $51.8690
24+ $4.2560 $102.1440
37+ $4.1230 $152.5510
51+ $3.9900 $203.4900
65+ $3.8570 $250.7050
87+ $3.4580 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,450 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess