EN
  • EN
  • DE

LTC6752HMS8-2#PBF

Part No LTC6752HMS8-2#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 280MHZ 8MSOP / Comparator General Purpose CMOS 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Type General Purpose
Number of Elements 1
Output Type CMOS
Voltage - Supply, Single/Dual (±) 2.45V ~ 5.25V
Voltage - Input Offset (Max) 5.5mV @ 5V
Current - Input Bias (Max) 1.6µA @ 5V
Current - Output (Typ) 19mA @ 5V
Current - Quiescent (Max) 2.65mA
Propagation Delay (Max) 5.3ns
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-MSOP
Base Product Number LTC6752
Other Names LTC6752HMS8-2#PBF,505-LTC6752HMS8-2#PBF,-2735-LTC6752HMS8-2#PBF
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260344-LTC6752HMS8-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6752HMS8-2#PBF CAD Model

Description

Product Overview: LTC6752HMS8-2#PBF

The LTC6752HMS8-2#PBF is a high-speed comparator from Analog Devices Inc., designed to deliver fast and reliable performance for a variety of applications. This component is part of the LTC6752 series, which are known for their exceptional speed, low power consumption, and versatile features that cater to a wide range of system requirements.

Key Features

  • High-Speed Operation: The LTC6752HMS8-2#PBF boasts a propagation delay of just 2.9ns, making it one of the fastest comparators in its class. This speed is essential for applications that require rapid signal processing and timely decision-making.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, which is crucial for battery-powered and energy-efficient systems.
  • Overdrive Dispersion: With an overdrive dispersion of 1.8ns for a 5mV overdrive, this device ensures consistent performance even when the input signal is close to the threshold.
  • Flexible Power Supply: The LTC6752HMS8-2#PBF operates with a supply voltage range from 2.45V to 5.25V, providing flexibility in various power environments.
  • Output Latch Function: It includes a latch function that allows the output to be held until the system is ready to process the information, enhancing the flexibility of signal management.
  • MSOP-8 Package: Housed in a compact MSOP-8 package, the LTC6752HMS8-2#PBF is suitable for space-constrained applications while still offering excellent thermal performance.

Applications

The LTC6752HMS8-2#PBF is ideal for a variety of high-speed applications, including:

  • Automatic Test Equipment (ATE)
  • High-Speed Sampling
  • Data Communications
  • Zero-Crossing Detectors
  • High-Speed Triggers
  • Pulse Width Modulation (PWM) Circuits
  • Window Comparators

Conclusion

The LTC6752HMS8-2#PBF from Analog Devices Inc. is a testament to the company's commitment to providing high-performance components that meet the demanding needs of modern electronics. With its exceptional speed, low power, and versatile features, it stands out as a top choice for designers looking to enhance the speed and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,240 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess