EN
  • EN
  • DE

LTC6417IUDC#PBF

Part No LTC6417IUDC#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 1 CIRCUIT 20QFN / Buffer Amplifier 1 Circuit Differential 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Buffer
Number of Circuits 1
Output Type Differential
Slew Rate 10000V/µs
-3db Bandwidth 1.6 GHz
Current - Input Bias 2 µA
Voltage - Input Offset 100 µV
Current - Supply 123mA
Voltage - Supply Span (Min) 4.75 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC6417
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LTC6417IUDC#PBF
Standard Package 91
Win Source Part Number 1321076-LTC6417IUDC#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6417IUDC#PBF CAD Model

Description

Product Overview: LTC6417IUDC#PBF

The LTC6417IUDC#PBF is a high-performance, fully differential amplifier designed by Analog Devices Inc., a leading manufacturer in the semiconductor industry. This amplifier is optimized for driving high-speed analog-to-digital converters (ADCs) and is suitable for a wide range of applications, including communication systems, imaging, and test equipment. Its robust design ensures reliable performance even in demanding conditions.

Key Features

  • Wide Bandwidth: The LTC6417IUDC#PBF offers an impressive bandwidth of 10GHz, making it ideal for high-frequency signal processing applications.
  • Low Distortion: With low harmonic distortion, this amplifier maintains signal integrity, ensuring high-quality output for precision applications.
  • High Output Drive: It can drive up to 2.4Vpp with an excellent linearity, catering to ADCs that require a high drive level for optimal performance.
  • Adjustable Gain: The gain of the LTC6417IUDC#PBF is adjustable via external resistors, providing flexibility to match the gain requirements of various systems.
  • Output Clipping Indicator: An integrated output clipping indicator allows for easy monitoring of signal levels to prevent distortion due to overdriving.
  • Differential Inputs and Outputs: The fully differential design minimizes common-mode noise and enhances signal quality.
  • Power Efficiency: Despite its high-speed capabilities, the product operates with a low power consumption, making it suitable for power-sensitive applications.

Applications

  • Data Acquisition Systems
  • Wireless and Wired Broadband Communication
  • High-speed Data Converters
  • Radar and Satellite Communication Systems
  • Medical Imaging Equipment

The LTC6417IUDC#PBF is packaged in a compact, 16-lead QFN package, ensuring a small footprint on the PCB. Its operating temperature range from -40°C to 85°C guarantees stable performance across various environmental conditions. With its exceptional features, the LTC6417IUDC#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess