EN
  • EN
  • DE

LTC6406IMS8E#TRPBF

Part No LTC6406IMS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type ADC Driver
Applications Data Acquisition
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC6406
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260420-LTC6406IMS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6406IMS8E#TRPBF CAD Model

Description

Product Overview: LTC6406IMS8E#TRPBF

The LTC6406IMS8E#TRPBF is a high-performance, differential amplifier manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is specifically designed to drive high-speed analog-to-digital converters (ADCs) with excellent linearity and noise performance. It is particularly well-suited for applications requiring high precision and wide dynamic range, such as medical imaging, communications systems, and instrumentation.

Key Features

  • High Linearity: The LTC6406IMS8E#TRPBF boasts an outstanding distortion performance, making it ideal for driving ADCs without degrading the signal quality.
  • Low Noise: With its low input-referred noise, this amplifier ensures that the signal integrity is maintained, providing a clean, accurate representation of the original signal.
  • Wide Bandwidth: The device offers a wide bandwidth, allowing it to handle a broad range of frequencies without compromising signal fidelity.
  • Adjustable Gain: The gain of the LTC6406IMS8E#TRPBF can be adjusted via external resistors, providing flexibility to match the amplifier's performance to the specific requirements of the application.
  • Single-Ended to Differential Conversion: This amplifier is capable of converting single-ended inputs to differential outputs, which is beneficial for reducing common-mode noise and improving signal integrity.
  • Power Efficiency: The LTC6406IMS8E#TRPBF is designed for power efficiency, which is critical for battery-powered and portable applications.
  • Compact Package: Housed in an MSOP-8 package, this amplifier saves valuable board space while still delivering robust performance.

Applications

The LTC6406IMS8E#TRPBF is versatile and can be used in a variety of applications, including:

  • High-Speed Data Acquisition Systems
  • Communications Infrastructure
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Professional Audio Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC6406IMS8E#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

With its combination of features, the LTC6406IMS8E#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8657 $56.5971
6+ $17.6717 $106.0302
9+ $17.0747 $153.6723
13+ $15.8806 $206.4478
17+ $15.2836 $259.8212
21+ $14.6866 $308.4186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess