EN
  • EN
  • DE

LTC6102IDD-1#PBF

Part No LTC6102IDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT 8DFN / Current Sense Amplifier 1 Circuit 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 200 kHz
Current - Input Bias 60 pA
Voltage - Input Offset 3 µV
Current - Supply 420µA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 60 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC6102
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LTC6102IDD1PBF,-2735-LTC6102IDD-1#PBF
Standard Package 121
Win Source Part Number 1321754-LTC6102IDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6102IDD-1#PBF CAD Model

Description

Product Overview: LTC6102IDD-1#PBF

The LTC6102IDD-1#PBF is a high-quality, high-side current sense amplifier from Analog Devices Inc., designed to bring precision and reliability to a wide range of applications. This current sense amplifier is housed in a compact 8-lead DFN package, ensuring a minimal footprint on your PCB and making it an ideal choice for space-constrained designs.

Key Features

  • High-Side Current Sensing: The LTC6102 allows for the monitoring of current flow in the positive supply rail, which is essential for applications where ground disturbance cannot be tolerated.
  • Precision Accuracy: With its precision input offset and low drift, this device ensures accurate current measurement over both time and temperature variations.
  • Wide Input Voltage Range: It operates with a supply voltage range from 4V to 60V, accommodating a broad spectrum of applications from automotive to industrial systems.
  • Low Quiescent Current: The LTC6102IDD-1#PBF is optimized for power efficiency, featuring a low quiescent current that makes it suitable for battery-powered and energy-sensitive applications.
  • Robust Design: The device is designed to be robust against electrical over-stress, enhancing system reliability.

Applications

The versatility of the LTC6102IDD-1#PBF allows it to be integrated into numerous applications, including but not limited to:

  • Automotive battery monitoring
  • Power management systems
  • Portable devices
  • Solar power monitoring
  • Welding equipment current sensing

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC6102IDD-1#PBF is no exception. It meets rigorous industry standards for performance and reliability, ensuring that your designs are both accurate and durable over the long term.

In conclusion, the LTC6102IDD-1#PBF from Analog Devices Inc. is a superior choice for designers looking for a reliable and precise high-side current sense amplifier. Its robustness, coupled with its small package size, makes it an excellent component for a variety of challenging applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess