The NJM082M(TE3) is a dual operational amplifier manufactured by New Japan Radio (NJR). This op-amp is designed for a wide range of audio and general-purpose applications, providing stable performance and low noise characteristics.
Applications
- Audio preamplifiers
- Active filters
- Instrumentation amplifiers
- Signal conditioning circuits
- General-purpose amplification
Features
- Dual Operational Amplifier: Two independent op-amps in a single package.
- Low Input Noise: Provides clean signal amplification with minimal noise.
- Wide Bandwidth: Suitable for high-frequency applications.
- High Slew Rate: Enables fast signal processing.
- Short-Circuit Protection: Prevents damage from output shorts.
Benefits
- Reduced Component Count: Dual op-amp reduces board space and cost.
- Improved Audio Quality: Low noise characteristics enhance audio fidelity.
- Versatile Use: Wide bandwidth and high slew rate make it suitable for various applications.
- Increased Reliability: Short-circuit protection enhances system robustness.
- Cost-Effective Solution: Excellent performance at a competitive price.
Additional Details
The NJM082M(TE3) requires both positive and negative supply voltages for proper operation. It is crucial to refer to the datasheet for the recommended voltage levels and operating conditions to ensure optimal performance and prevent damage. The op-amp's performance characteristics, such as input bias current, input offset voltage, and common-mode rejection ratio (CMRR), are specified in the datasheet, and designers should verify that these parameters meet their application requirements.
Proper decoupling capacitors should be used on the power supply lines to minimize noise and ensure stable operation. The NJM082M(TE3) is available in a surface-mount package, which allows for efficient assembly and integration into modern electronic devices. The op-amp provides a reliable and cost-effective solution for various analog signal processing needs.