EN
  • EN
  • DE

LTC6085CDHC#PBF

Part No LTC6085CDHC#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 16DFN / CMOS Amplifier 4 Circuit Rail-to-Rail 16-DFN (5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Bulk
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.5V/µs
Gain Bandwidth Product 1.5 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 300 µV
Current - Supply 110µA (x4 Channels)
Current - Output / Channel 12.5 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x3)
HTSUS 0000.00.0000
Other Part Number ANAANALTC6085CDHC#PBF,2156-LTC6085CDHC#PBF
Standard Package 1
Win Source Part Number 1321697-LTC6085CDHC#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6085CDHC#PBF CAD Model

Description

Analog Devices Inc. LTC6085CDHC#PBF Precision Operational Amplifier

The LTC6085CDHC#PBF is a high-performance, dual precision operational amplifier (op-amp) from Analog Devices Inc., designed to address a wide range of applications requiring precision, low power, and excellent stability. This component is part of the LTC6085 series, which is well-known for its low input bias currents and offset voltage, making it an ideal choice for high-impedance sensor amplifiers, battery-powered instrumentation, and portable medical devices.

With a supply voltage range of 2.7V to 5.5V, the LTC6085CDHC#PBF is optimized for single-supply operations, which is beneficial for portable and battery-powered applications where power efficiency is crucial. Additionally, the device features a low quiescent current of 485µA per amplifier, further enhancing its suitability for power-sensitive designs.

The LTC6085CDHC#PBF boasts a rail-to-rail output swing, which provides the maximum possible dynamic range at the output, an essential feature for analog-to-digital converter (ADC) driving or buffering applications. The input common-mode range extends from the negative supply to within 1.2V of the positive supply, ensuring the op-amp can handle a broad range of input signals without compromise.

The precision characteristics of the LTC6085CDHC#PBF include an offset voltage of just 375µV maximum and an input bias current of only 1pA, which are critical parameters for maintaining signal integrity in high-precision circuits. The device also features a low input noise voltage of 8.5nV/√Hz at 1kHz, which is beneficial for noise-sensitive applications such as audio pre-amplifiers and high-quality signal conditioning circuits.

Enclosed in a compact DHC package, the LTC6085CDHC#PBF is designed to save space on the PCB while still delivering robust performance. It operates over a temperature range of -40°C to 125°C, ensuring reliable function in diverse environments and across various temperature profiles. With these features, the LTC6085CDHC#PBF from Analog Devices Inc. is a versatile and dependable choice for designers who require a balance of precision, power efficiency, and stability in their applications.

For detailed specifications and application guidance, engineers and designers are encouraged to consult the comprehensive datasheets and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess