EN
  • EN
  • DE

LTC4380IMS-1#PBF

Part No LTC4380IMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC LOW CUR SURGE STOPPER 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Manufacturer Analog Devices Inc.
Packaging Tube
Voltage - Clamping 31.5V, 50V
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LTC4380
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC4380IMS-1#PBF
Standard Package 50
Win Source Part Number 1320392-LTC4380IMS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4380IMS-1#PBF CAD Model

Description

Analog Devices Inc. LTC4380IMS-1#PBF Surge Stopper

The LTC4380IMS-1#PBF is a cutting-edge surge stopper integrated circuit designed and manufactured by Analog Devices Inc. This robust component is engineered to protect sensitive electronic equipment from high voltage surges and overcurrent conditions, ensuring reliability and longevity in various applications.

Key Features

  • Wide Operating Voltage Range: The device supports an input voltage range from 4V to 72V, making it versatile for a broad spectrum of applications.
  • Low Quiescent Current: It features a low quiescent current of only 7µA, which is beneficial for power-sensitive systems.
  • Adjustable Output Clamp Voltage: Users can set the output clamp voltage according to their specific requirements, providing flexibility in different use-case scenarios.
  • Overcurrent Protection: The LTC4380IMS-1#PBF includes overcurrent protection with a foldback current limit, which helps to prevent damage to the device and the system it is protecting during fault conditions.
  • Reverse Input Protection: It is capable of withstanding reverse input voltages, which is critical for preventing reverse polarity mishaps.
  • Compact MSOP Package: The device comes in a compact 10-lead MSOP package, ideal for space-constrained applications.

Applications

The LTC4380IMS-1#PBF is suitable for a wide range of applications where surge protection is critical. These include:

  • Automotive electronics
  • Industrial control systems
  • Avionics and marine electronics
  • Telecommunications infrastructure
  • Portable and battery-powered equipment

Quality and Reliability

As with all Analog Devices components, the LTC4380IMS-1#PBF is manufactured to the highest standards, ensuring both quality and reliability. It is designed to meet stringent industry specifications, making it a trusted choice for engineers and designers looking to incorporate surge protection in their systems.

Whether you are designing a new system or looking to retrofit an existing one, the LTC4380IMS-1#PBF from Analog Devices Inc. offers a sophisticated solution for managing power surges and overcurrent events, safeguarding your electronic investments.

You May Also Be Interested in

Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Bourns Inc.
SURGE SUPP TBU 500MA 850VIMP SMD
Lowest to $2.2583
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Bourns Inc.
SURGE SUPP TBU ETH 180MA 650VIMP
Lowest to $1.7013
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $1.6561
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.4208
Bourns Inc.
SURGE SUPP TBU 500MA 650VIMP SMD
Lowest to $1.5215

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess