EN
  • EN
  • DE

LTC2980IY

Part No LTC2980IY
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY MGR / Power Supply Controller Power Supply Controller 144-BGA (12x12)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Power Supply Controller
Voltage - Supply 3.3V, 4.5V ~ 15V
Current - Supply 10 mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 144-LBGA
Supplier Device Package 144-BGA (12x12)
Base Product Number LTC2980
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1340821-LTC2980IY
Ultra Librarian 3D Model Ultra Librarian LTC2980IY CAD Model

Description

Overview of the LTC2980IY Power System Management IC

The LTC2980IY from Analog Devices Inc. is a multifaceted Power System Management Integrated Circuit (IC) designed to monitor and control multiple power supply voltages in complex systems. This robust IC is ideal for applications that require precise power control and monitoring, such as telecommunications, data communications, industrial systems, and high-end consumer electronics.

With its ability to manage up to eight rails, the LTC2980IY provides comprehensive power system telemetry. It can measure current, voltage, and power, and it supports margining, sequencing, and supervisory functions. The IC integrates 16-bit ADCs for accurate voltage and current measurements, and it can also communicate with external systems via an I2C/SMBus-compatible two-wire interface.

Key Features of the LTC2980IY

  • Multi-rail power monitoring of up to eight rails
  • Integrated 16-bit ADCs for precise voltage and current measurements
  • Programmable voltage, current limit, and power limit thresholds
  • EEPROM for storing user configurations and fault logging
  • I2C/SMBus-compatible serial interface for communication
  • Wide operating temperature range: -40°C to +125°C
  • Robust packaging: 38-lead plastic SSOP

Applications

The LTC2980IY is versatile and can be applied in a variety of sectors. It is particularly useful in systems where multiple power domains need to be precisely controlled and monitored, ensuring system stability and performance. Applications include:

  • Telecommunication infrastructure
  • Data communication systems
  • Industrial control systems
  • High-end consumer devices
  • Computing and server systems

Conclusion

The LTC2980IY from Analog Devices Inc. is an advanced Power System Management IC that offers a comprehensive solution for monitoring and controlling multiple power supplies. Its precision, flexibility, and robust feature set make it an indispensable component for managing complex power systems in a wide range of applications.

You May Also Be Interested in

Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Intersil
Lowest to $2.8378
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3985 $59.3985
2+ $55.6391 $111.2782
3+ $53.7594 $161.2782
4+ $50.0000 $200.0000
6+ $48.1204 $288.7224
7+ $46.2407 $323.6849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,688 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess