EN
  • EN
  • DE

LTC2630ACSC6-HZ12

Part No LTC2630ACSC6-HZ12
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT SC70-6 / 12 Bit Digital to Analog Converter 1 SC-70-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal, Supply
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5, ±1 (Max)
Temperature Range - Operating 0°C ~ 70°C
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Type Surface Mount
Base Product Number LTC2630
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1350558-LTC2630ACSC6-HZ12
Ultra Librarian 3D Model Ultra Librarian LTC2630ACSC6-HZ12 CAD Model

Description

Product Overview: LTC2630ACSC6-HZ12 by Analog Devices Inc.

The LTC2630ACSC6-HZ12 is a cutting-edge digital-to-analog converter (DAC) from Analog Devices Inc., renowned for its precision and performance in a wide array of applications. This 12-bit DAC is part of the LTC2630 series, which is known for its low power consumption and compact form factor, making it an ideal choice for space-constrained applications.

Featuring a single DAC channel, the LTC2630ACSC6-HZ12 offers a high level of integration with an internal reference and operates from a 2.7V to 5.5V supply, providing a great deal of flexibility for various power supply configurations. This product is designed to deliver a high degree of accuracy with a guaranteed monotonic performance over the product's full operating temperature range.

Key Features:

  • Resolution: 12-bit resolution provides fine granularity, allowing for precise voltage output adjustments.
  • Internal Reference: Comes with an integrated precision reference, eliminating the need for external components and simplifying design.
  • Low Power Consumption: With its low power design, the LTC2630ACSC6-HZ12 is suitable for battery-powered devices and power-sensitive applications.
  • Output Range: The DAC output range is rail-to-rail, maximizing the dynamic range available within the power supply limits.
  • Package: Housed in a compact SC70-6 package, it occupies minimal board space, which is critical in portable devices and space-constrained applications.
  • Interface: The device features a simple SPI-compatible serial interface, allowing for easy communication with microcontrollers or other digital systems.

Applications:

The LTC2630ACSC6-HZ12 is versatile and can be used in a variety of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Process control and automation
  • Automotive systems

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2630ACSC6-HZ12 is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance in the most demanding environments.

Whether you're designing a precision control system or looking to integrate a DAC into a portable device, the LTC2630ACSC6-HZ12 offers the performance and compact size needed to create a highly effective solution.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,167 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess