EN
  • EN
  • DE

S-8052HNM-CR-T1

Part No S-8052HNM-CR-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308215-S-8052HNM-CR-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8052HNM-CR-T1 CAD Model

Description

The S-8052HNM-CR-T1 is a voltage detector manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and generate a reset signal when the voltage drops below a specified threshold. This is essential for protecting sensitive electronic components from damage due to undervoltage conditions and ensuring reliable system operation. The "-T1" suffix typically indicates a specific packaging or taping option for automated assembly processes.

Applications

  • Microcontroller Reset: Provides a reliable reset signal for microcontrollers, ensuring proper startup and preventing erratic behavior during power dips.
  • CPU Reset: Safeguards CPUs from malfunctioning due to voltage fluctuations, ensuring stable operation.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, triggering an alert or shutdown if the voltage falls outside the acceptable range.
  • Battery-Powered Devices: Extends battery life by preventing deep discharge and ensuring consistent performance.
  • Industrial Control Systems: Protects critical industrial equipment from damage caused by voltage irregularities.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring, ensuring accurate reset triggering.
  • Ultra-Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Compact Package: Allows for space-saving designs and easy integration into various circuits.
  • Wide Operating Voltage Range: Supports a broad range of input voltages, offering flexibility in design.
  • Built-in Hysteresis: Prevents oscillations and ensures a clean reset signal during voltage fluctuations.

Benefits

  • Undervoltage Protection: Prevents damage to sensitive electronic components caused by low voltage conditions.
  • Improved System Reliability: Ensures stable and predictable system behavior, reducing the risk of errors and failures.
  • Extended Battery Life: Minimizes power consumption, prolonging the operational life of battery-powered devices.
  • Simplified Design: Reduces the complexity of circuit design, saving time and resources.
  • Enhanced System Stability: Prevents false triggering and ensures a robust and reliable system.

Additional Details

The S-8052HNM-CR-T1 operates with a low supply current, typically in the microampere range. The detection voltage is a fixed value, specified in the datasheet. The output is typically an N-channel open-drain output, requiring a pull-up resistor. The operating temperature range generally spans from -40°C to +85°C. The "-T1" designation signifies tape and reel packaging for automated surface mounting processes.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Mitsubishi
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess