EN
  • EN
  • DE

LTC2508CDKD-32#PBF

Part No LTC2508CDKD-32#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 32BIT SAR 24DFN / 32 Bit Analog to Digital Converter 1 Input 1 SAR 24-DFN (7x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 32
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Differential, Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 24-WFDFN Exposed Pad
Supplier Device Package 24-DFN (7x4)
Mounting Surface Mount
Base Product Number LTC2508
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2508CDKD-32#PBF-ND,-2735-LTC2508CDKD-32#PBF,505-LTC2508CDKD-32#PBF
Standard Package 52
Win Source Part Number 1318294-LTC2508CDKD-32#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2508CDKD-32#PBF CAD Model

Description

The LTC2508CDKD-32#PBF is a cutting-edge 32-bit Analog-to-Digital Converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed for applications requiring the highest level of precision and performance, making it an ideal choice for medical imaging, high-speed data acquisition, geophysical exploration, and industrial instrumentation.

Key Features

  • Resolution: The LTC2508CDKD-32#PBF features a 32-bit resolution, providing extremely fine detail in signal conversion. This high resolution ensures accurate and precise readings, critical for sensitive applications.
  • Oversampling: This product incorporates an oversampling architecture with digital filtering, which reduces noise and improves signal-to-noise ratio (SNR), making it perfect for applications that require clean, accurate signals.
  • Easy Drive Technology: The Easy Drive technology simplifies the design challenges associated with driving ADC inputs, reducing the need for external components and complex circuitry.
  • Flexible Sampling Rates: The LTC2508CDKD-32#PBF offers a wide range of sampling rates, providing flexibility to designers to choose the best rate for their specific application.

Product Specifications

Parameter Value
Product Category Analog to Digital Converters - ADC
Resolution 32 bit
Input Type Differential
Sampling Rate Adjustable
Interface Type Serial (SPI)
Operating Supply Voltage 2.5 V to 5.5 V
Package/Case LFCSP-32
Mounting Type Surface Mount
Manufacturer Analog Devices Inc.

Applications

The versatility and high precision of the LTC2508CDKD-32#PBF make it suitable for a wide array of applications. From medical devices that require accurate diagnostic imaging to industrial systems that demand precise measurements and controls, this ADC provides the reliability and performance needed for critical data conversion tasks.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1338 $64.2676
4+ $26.3662 $105.4648
6+ $25.5423 $153.2538
9+ $24.7183 $222.4647
11+ $23.8944 $262.8384
15+ $21.4226 $321.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,988 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess