The TDK HF70BB4.5X5X1.6A is a shielded power inductor. TDK is a well-known manufacturer of electronic components, including inductors, capacitors, and ferrite cores. Shielded power inductors are designed to efficiently store energy and reduce electromagnetic interference (EMI) in power supply circuits.
Applications
- DC-DC converters
- Power supplies for consumer electronics
- Power supplies for industrial equipment
- Voltage regulators
- Noise filtering in power lines
- EMI suppression
- LED lighting drivers
Features
- Shielded construction to minimize EMI
- High current carrying capacity
- Low DC resistance (DCR) for high efficiency
- Compact size (4.5mm x 5mm x 1.6mm)
- Surface mount technology (SMT)
- Operating temperature range specified in the datasheet
- High saturation current
Benefits
- Reduced EMI for improved system performance
- Efficient power conversion
- Compact size for space-constrained applications
- Easy to mount on PCBs using SMT
- Reliable operation over a wide temperature range
Additional Details
The HF70BB4.5X5X1.6A inductor has specific electrical characteristics, including inductance value (in microhenries), saturation current (Isat), and DC resistance (DCR). These specifications can be found in the TDK datasheet for this part number. The shielding is critical to preventing the inductor's magnetic field from interfering with other components in the circuit. The surface mount design allows for automated assembly, reducing manufacturing costs. Operating within the recommended temperature and current limits is essential for reliable performance.