EN
  • EN
  • DE

SRP5020C-3R3M

Part No SRP5020C-3R3M
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRP5020C
Package Tape & Reel
Material - Core Metal
Inductance 3.3 µH
Tolerance ±20%
Current Rating (Amps) 4 A
Current - Saturation (Isat) 7A
Shielding Shielded
DC Resistance (DCR) 74mOhm Max
Q @ Freq 20 @ 100kHz
Frequency - Self Resonant 30MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.224" L x 0.205" W (5.70mm x 5.20mm)
Height - Seated (Max) 0.079" (2.00mm)
Other Names 118-SRP5020C-3R3MTR,118-SRP5020C-3R3MDKR,118-SRP5020C-3R3MCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1273895-SRP5020C-3R3M
Ultra Librarian 3D Model Ultra Librarian SRP5020C-3R3M CAD Model

Description

The SRP5020C-3R3M is a shielded power inductor from Bourns Inc., designed for high-current applications requiring a compact and efficient solution. The '3R3M' denotes an inductance value of 3.3 μH with a ±20% tolerance.

Applications

  • DC-DC converters
  • Voltage Regulator Modules (VRM)
  • Point-of-Load (POL) converters
  • Power supplies for portable devices

Features

  • Shielded construction
  • Compact size: 5.0 mm x 5.0 mm x 2.0 mm
  • Inductance: 3.3 μH
  • Tolerance: ±20%
  • High saturation current
  • Low DC resistance

Benefits

  • Minimizes electromagnetic interference (EMI) with its shielded design.
  • Ensures efficient power conversion due to its low DC resistance.
  • Suitable for applications with limited board space.
  • Provides stable performance under high current conditions.

Additional Details

The SRP5020C-3R3M's shielded construction reduces electromagnetic radiation, making it well-suited for sensitive electronic devices. It is designed for surface mount assembly and is RoHS compliant. The composite construction allows for higher current handling than similarly sized wire-wound inductors.

Technical Specifications:

  • Inductance: 3.3 μH ±20%
  • DC Resistance (DCR): 0.014 Ohms (typical)
  • Saturation Current (Isat): 5.5 A (current at which the inductance drops by 30%)
  • RMS Current (Irms): 5.0 A (current that causes a 40 °C temperature rise from 25 °C ambient)
  • Operating Temperature: -40 °C to +125 °C (including self-heating)
  • Shielded: Yes
  • Termination Finish: Matte Tin over Nickel

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7511 $60.0880
190+ $0.6163 $117.0970
295+ $0.5971 $176.1445
400+ $0.5779 $231.1600
520+ $0.5586 $290.4720
695+ $0.5008 $348.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,440 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess